EN
  • EN
  • DE

ATA6617C-P3QW

Part No ATA6617C-P3QW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 38VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Status Obsolete
Core Processor AVR
Data Bus Width 8-Bit
Speed 16MHz
Connectivity I2C, LINbus, SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
The number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Date RAM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 38-VFQFN Exposed Pad
Supplier Device Package 38-VQFN (5x7)
Family Part Number ATA6617C
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 751943-ATA6617C-P3QW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATA6617C-P3QW CAD Model

Description

The ATA6617C-P3QW is a sophisticated, high-performance device from Microchip Technology, designed to cater to the demanding requirements of automotive and industrial communication systems. This component is a member of Microchip's CAN (Controller Area Network) transceiver family, which is renowned for its reliability and robustness in harsh environments.

Key Features

  • High-Speed CAN Transceiver: The ATA6617C-P3QW is compatible with the ISO 11898-2 standard, supporting high-speed data transmission rates up to 1 Mbps.
  • Low-Power Modes: It offers various power-saving modes, including a standby mode with remote wake-up capability, making it ideal for applications that require energy efficiency.
  • Robust Protection: The device features protection against over-temperature, over-voltage, and electromagnetic interference, ensuring stable operation in challenging conditions.
  • Wide Operating Voltage Range: With an operating voltage range from 4.5V to 5.5V, the ATA6617C-P3QW is flexible for use in a wide array of automotive and industrial applications.
  • Temperature Range: It is designed to operate over the industrial temperature range, from -40°C to +125°C, which allows it to withstand extreme temperature variations.

Applications

The ATA6617C-P3QW is particularly suitable for use in:

  • Automotive networks such as body control modules, powertrain, and infotainment systems.
  • Industrial control systems where reliable data communication is critical.
  • Heavy machinery and agricultural vehicles that require durable and reliable communication systems.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the ATA6617C-P3QW is no exception. It is manufactured to meet the stringent requirements of the automotive industry, ensuring a high level of reliability and performance. With its advanced features and robust design, the ATA6617C-P3QW is an excellent choice for designers looking to implement a reliable CAN communication interface in their next project.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9415 $59.2980
29+ $4.0545 $117.5805
45+ $3.9278 $176.7510
61+ $3.8011 $231.8671
79+ $3.6744 $290.2776
106+ $3.2943 $349.1958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess