EN
  • EN
  • DE

ERCD-040-05.00-STL-TTR-1-D

Part No ERCD-040-05.00-STL-TTR-1-D
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Description 0.80 MM EDGE RATE COAX CABLE ASS / Position Cable Assembly Rectangular
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr Samtec Inc.
Series *
Package Bulk
Standard Package 1
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1339246-ERCD-040-05.00-STL-TTR-1-D
Ultra Librarian 3D Model Ultra Librarian ERCD-040-05.00-STL-TTR-1-D CAD Model

Description

The ERCD-040-05.00-STL-TTR-1-D is a rectangular cable assembly manufactured by Samtec Inc. Cable assemblies are pre-made cables with connectors on both ends, designed for connecting electronic components or systems. These assemblies offer a convenient and reliable solution compared to manually wiring connectors.

Applications

  • Board-to-Board Connections: Used for connecting circuit boards within electronic devices.
  • Equipment Interconnects: Employed for connecting various electronic equipment and peripherals.
  • Data Transmission: Integrated into systems requiring data transfer between devices.
  • Signal Routing: Applied in systems for routing signals from one point to another.
  • Prototyping: Used in prototyping to quickly connect and test circuit designs.

Features

  • Rectangular Connector: Features rectangular connectors for secure and reliable connections.
  • Pre-Terminated: Comes with connectors pre-attached for ease of use.
  • Specific Cable Length: Has a defined cable length (05.00 likely indicates 5 inches, verify with datasheet).
  • Durable Construction: Constructed with high-quality materials for long-lasting performance.
  • Shielded Cable (Likely): STL often denotes shielding. Verify on the datasheet. If shielded, provides protection against EMI/RFI.

Benefits

  • Simplified Connections: Provides a convenient and reliable connection solution.
  • Reduced Assembly Time: Eliminates the need for manual connector termination, saving time and labor.
  • Improved Signal Integrity: Ensures consistent signal quality and performance.
  • Enhanced Durability: Offers long-term reliability in demanding applications.
  • Customizable Options: Samtec offers a variety of cable assembly options to meet specific needs.

Additional Details

The ERCD-040-05.00-STL-TTR-1-D likely has 40 contacts. The connector type, wire gauge, shielding details (if any), and other detailed specifications are best obtained from the Samtec datasheet to ensure proper implementation in the desired application. Verify the pinout and mating connector details for proper connection and functionality within the specific application. The TTR probably specifies how the wires are routed within the connector; a datasheet is vital.

You May Also Be Interested in

NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
3M
IDC CABLE - MDM20T/MC20F/MDM20T
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess