EN
  • EN
  • DE

B45197A5475K309

Part No B45197A5475K309
Manufacturer EPCOS (TDK)
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818544-B45197A5475K309
Ultra Librarian 3D Model Ultra Librarian B45197A5475K309 CAD Model

Description

The B45197A5475K309 is a power factor correction (PFC) film capacitor manufactured by EPCOS, a TDK Group company. It is designed for use in electronic circuits to improve the power factor, which is a measure of how efficiently electrical power is used. This capacitor is particularly suitable for applications where compliance with harmonic emission standards is required.

Applications

  • Power supplies
  • Frequency converters
  • Inverters
  • Lighting ballasts
  • Industrial electronics
  • Renewable energy systems

Features

  • Metallized polypropylene film dielectric
  • High ripple current capability
  • Low equivalent series resistance (ESR)
  • Self-healing properties
  • Flame-retardant plastic case
  • RoHS compliant
  • High capacitance stability

Benefits

  • Improved power factor
  • Reduced harmonic distortion
  • Increased energy efficiency
  • Extended component lifespan
  • Compact design
  • Safe and reliable operation
  • Compliance with industry standards

Additional Details

The B45197A5475K309 capacitor utilizes a metallized polypropylene (MKP) film as its dielectric material. This type of film offers excellent electrical properties, including low losses and high voltage withstanding capability. The capacitor's design minimizes the equivalent series resistance (ESR), which reduces heat generation and improves overall efficiency. The self-healing properties allow the capacitor to withstand minor voltage breakdowns without permanent damage. The flame-retardant plastic case provides additional safety protection. The capacitor is designed to meet stringent industry standards for performance and environmental compliance.

Power factor correction is essential in many electronic systems to minimize energy waste and improve the stability of the electrical grid. The B45197A5475K309 capacitor contributes to these goals by reducing harmonic distortion and increasing the power factor. This capacitor is a crucial component in various applications where efficient and reliable power conversion is required.

You May Also Be Interested in

AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
Lowest to $24.0101
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0926 $60.0930
130+ $0.8965 $116.5450
200+ $0.8685 $173.7000
275+ $0.8405 $231.1375
360+ $0.8124 $292.4640
480+ $0.7283 $349.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess