EN
  • EN
  • DE

RF316-04SP3-04SP3-1321

Part No RF316-04SP3-04SP3-1321
Manufacturer Samtec Inc.
Catalog Cables, Wires Fiber Optic Cables
Description RF Cable Assemblies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Length 1.321 m
Resistance 50 Ω
RoHS Compliant
Win Source Part Number 1031815-RF316-04SP3-04SP3-1321
Categories Cables, Wires Fiber Optic Cables
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF316-04SP3-04SP3-1321 CAD Model

Description

The RF316-04SP3-04SP3-1321 is a radio frequency (RF) coaxial cable assembly manufactured by Samtec Inc. It is designed for high-frequency signal transmission and is commonly used in various communication and instrumentation applications.

Applications:

  • Wireless Communication Systems: Used to connect antennas to radios or transceivers.
  • Test and Measurement Equipment: Employed in connecting signal generators, spectrum analyzers, and other instruments.
  • Networking: Found in network infrastructure for connecting various RF components.
  • Aerospace and Defense: Utilized in radar systems, communication equipment, and avionics.
  • Medical Devices: Integrated into medical imaging and diagnostic equipment.

Features:

  • High-Frequency Performance: Designed to operate efficiently at high frequencies, minimizing signal loss and reflections.
  • Low Insertion Loss: Ensures minimal signal attenuation through the cable assembly.
  • Durable Construction: Built to withstand mechanical stress and environmental conditions.
  • Shielded Design: Provides excellent electromagnetic interference (EMI) shielding, reducing noise and interference.
  • Compact Size: Allows for easy integration into space-constrained applications.

Benefits:

  • Reliable Signal Transmission: Delivers consistent and accurate signal performance.
  • Reduced Signal Loss: Minimizes signal attenuation, improving overall system performance.
  • Enhanced System Performance: Ensures optimal signal integrity, leading to improved system efficiency.
  • Long-Term Reliability: Provides dependable performance over extended periods.
  • Easy Integration: Simplifies the installation process, saving time and resources.

Additional Details:

This cable assembly typically consists of a coaxial cable terminated with specific connectors on each end. The specific connectors are SP3 connectors. The impedance is usually 50 ohms. The exact specifications of the cable (length, cable type, frequency range, VSWR, etc.) would need to be confirmed through the datasheet for this exact part number, but in general coaxial cable assemblies of this type are critical in RF applications where signal integrity and minimal loss are key requirements.

You May Also Be Interested in

Conxall/Switchcraft
CBL 19POS MALE TO FMALE 12' / Cable Assembly 12.00' (3.66m)
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Tripp Lite
CBL HDMI-A M - MCR HDMI-D M 3' / Cable Assembly HDMI-A Male to Micro HDMI-D Male 3.00' (914.40mm)
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 30 Position FFC, FPC Cable 0.020" (0.50mm) 4.300" (109.22mm)
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 18 AWG Braid
Need more? Email Us
Molex, LLC
FFC Jumper Cable 43Conductors 0.254m 60VAC 0.5A Bag
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 55/0322-14-6/9CS2725
Need more? Email Us
TE Connectivity
Heat Shrink Tubing ST Polyolefin Black Thick Piece
Need more? Email Us
Molex, LLC
Cable Assembly UL 1061 1m 16AWG Circular 3 POS F Mini-Change
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess