EN
  • EN
  • DE

RF179-74SP3-72SP2-0300

Part No RF179-74SP3-72SP2-0300
Manufacturer Samtec Inc.
Catalog Cables, Wires Coaxial Cables (RF)
Description Cable Assembly RG179 0.3m 30AWG BNC to MCX PL-PL Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 300 mm
Connector Type BNC
Gender Male
Mount Cable
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1095413-RF179-74SP3-72SP2-0300
Categories Cables, Wires Coaxial Cables (RF)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF179-74SP3-72SP2-0300 CAD Model

Description

The RF179-74SP3-72SP2-0300 is a coaxial cable with a BNC connector type from Samtec Inc.

  • Manufacturer: Samtec Inc.
  • Connector Type: BNC
  • Gender: Male
  • Cable Length: 300mm
  • Packaging: Bulk
  • RoHS Compliant: Yes
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Laird Technologies IAS
CABLE ACCY L200
Need more? Email Us
Amphenol
CBL ASSY SMA PLUG-PLUG .085 8" / Cable Assembly Coaxial SMA to SMA Hand Formable .085 8.000" (203.20mm)
Need more? Email Us
Amphenol
CBL ASSY TNC PLUG RG58 4' / Cable Assembly Coaxial TNC to TNC RG-58 48.0" (1.2m) 4.0'
Need more? Email Us
Samtec Inc.
Cable Assembly RG316 0.35m 26AWG SMA F Bulk
Need more? Email Us
Samtec Inc.
RF Cable Assemblies 50 Ohm RF Cable Assembly
Need more? Email Us
General Cable/Carol Brand
Coaxial Cable 20 AWG Str Tinned Cu 0.195 in. 1000 ft L PVC Jacket Black
Need more? Email Us
Samtec Inc.
Cable Assembly RG316 0.92m 26AWG SMA PL Bulk
Need more? Email Us
Amphenol
CBL ASSY SMP JACK TFLEX-405 12" / Cable Assembly Coaxial SMP to SMP 0.085" Flexible Cable 12.00" (304.80mm)
Lowest to $140.5861
Samtec Inc.
CBL ASSEM RF 1.13MM / Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to SMA 1.13mm OD Coaxial Cable 3.937" (100.00mm)
Lowest to $15.5975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess