EN
  • EN
  • DE

CY8C20237-24LKXIT

Part No CY8C20237-24LKXIT
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC CAPSENCE 8K FLASH 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Reel - TR
Status Active
Applications Capacitive Sensing
Core Processor M8C
Program Memory Type FLASH (8 kB)
Controller Series CY8C20xx7/S
Data RAM Size 1K x 8
Number of I/O 14
Supply Voltage - Operating 1.71 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 1031778-CY8C20237-24LKXIT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY8C20237-24LKXIT CAD Model

Description

The Cypress Semiconductor Corp CY8C20237-24LKXIT microcontroller is a high-performance microcontroller that has a core processor of M8C and a program memory type of FLASH (8 kB).

  • Core Processor: M8C
  • Program Memory Type: FLASH (8 kB)
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 1.71 V to 5.5 V
  • Package: 16-QFN (3x3)
  • Data RAM Size: 1K x 8
  • Applications: High-Performance, Low-Power Consumption
  • Suitable For: Capacitive Sensing, Touch Control, and Human-Machine Interface

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Microchip Technology
FF IND I2C TPM 4X4 32VQFN CEK /
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess