EN
  • EN
  • DE

RF174-02SJ1-01SP1-1010

Part No RF174-02SJ1-01SP1-1010
Manufacturer Samtec Inc.
Catalog Coaxial Connectors (RF)
Description Cable Assembly RG174 1.01m 26AWG MCX to SMA F-PL Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 1.01 m
Mounting SMD (SMT)
Case / Package SMA
Connector Type SMA
Length 1.01 m
Packaging Bulk
Radiation Hardening No
Resistance 50 Ω
RoHS Compliant
Win Source Part Number 1095544-RF174-02SJ1-01SP1-1010
Categories Coaxial Connectors(RF)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF174-02SJ1-01SP1-1010 CAD Model

Description

The RF174-02SJ1-01SP1-1010 is a high-quality RF coaxial cable assembly manufactured by Samtec Inc. This cable assembly is designed for reliable signal transmission in a variety of radio frequency applications. It utilizes a robust construction to ensure consistent performance and durability.

Applications

  • Test and Measurement Equipment: Used in connecting signal generators, spectrum analyzers, and other test instruments.
  • Communication Systems: Ideal for applications in wireless communication devices such as antennas and transceivers.
  • Medical Devices: Employed in medical imaging and diagnostic equipment where reliable RF signal transmission is crucial.
  • Aerospace and Defense: Suitable for radar systems, avionics, and other critical communication systems in aerospace and defense sectors.
  • Industrial Automation: Facilitates signal transmission in automated systems and robotics.

Features

  • Connector Type: Features specific connectors (likely SMA or similar RF connectors) to ensure proper mating and signal integrity.
  • Cable Type: Utilizes RF174 coaxial cable, known for its flexibility and decent signal loss characteristics at moderate frequencies.
  • Impedance: Typically designed with a 50 Ohm impedance to match standard RF system requirements.
  • Shielding: Provides effective shielding to minimize signal leakage and interference.
  • Length: Available in various lengths (in this case likely corresponds to the 1010 in the part number – 10.10 inches), offering flexibility in system design.

Benefits

  • Reliable Signal Transmission: Ensures consistent signal quality, minimizing signal loss and distortion.
  • Durable Construction: Withstands physical stress and environmental factors, extending the product lifespan.
  • Versatile Application: Suitable for a wide range of RF applications, providing flexibility in system design.
  • Ease of Integration: Standard connectors allow for easy and secure connection to various RF devices.
  • Improved System Performance: Optimized for impedance matching, minimizing signal reflections and maximizing power transfer.

Additional Details

The RF174 coaxial cable is a flexible cable commonly used in applications where space and flexibility are important. The connectors are typically SMA (SubMiniature version A) which are screw-type connectors providing good electrical performance from DC to 18 GHz. The shielding consists of a braid to reduce electromagnetic interference (EMI). This assembly ensures minimal insertion loss and VSWR (Voltage Standing Wave Ratio), crucial for high-performance RF systems. The exact specifications, including insertion loss, VSWR, and shielding effectiveness, depend on the manufacturing standards and connector quality.

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector To
Lowest to $363.6364
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Lowest to $0.7336
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Amphenol-RF Division
CONN ADAPT SMA PLUG TO N PLUG / Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm
Need more? Email Us
L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us
Amphenol-RF Division
CONN MMCX JACK STR 50 OHM SMD
Lowest to $8.6029
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
TE Connectivity
CONN UMC JACK STR SMD
Lowest to $0.5292

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess