EN
  • EN
  • DE

LTC2870HUFD#PBF

Part No LTC2870HUFD#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 28QFN / 1/1 Transceiver Full RS232, RS485 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Type Transceiver
Protocol RS232, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 130 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC2870
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354353-LTC2870HUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2870HUFD#PBF CAD Model

Description

Product Overview: LTC2870HUFD#PBF from Analog Devices Inc.

The LTC2870HUFD#PBF is a high-performance, robust RS485/RS422 transceiver from Analog Devices Inc., designed to meet the demanding requirements of industrial communication systems. This versatile component can be configured to operate in either RS485 or RS422 mode, providing flexibility to designers and engineers in a wide range of applications.

With an operating voltage range from 3V to 5.5V, the LTC2870 can accommodate various system voltages, ensuring compatibility with a diverse set of industrial equipment. The device features an integrated switchable termination, which simplifies board design and enhances signal integrity by allowing the user to match the impedance of the transmission line. This feature is particularly valuable in multipoint networks where the termination can be adjusted to minimize reflections and maintain data integrity.

The LTC2870HUFD#PBF is characterized by its robustness, withstanding up to ±52kV electrostatic discharge (ESD) protection on the transceiver's bus pins, which exceeds the industry standard. This high level of protection is essential in harsh industrial environments where ESD events are common, helping to prevent damage to the device and ensuring reliable operation over time.

Another key feature of this transceiver is its high data rate capability, supporting up to 20Mbps in RS485 mode and up to 25Mbps in RS422 mode. This allows for fast data transmission, which is critical in applications such as high-speed data acquisition, process control, and automation systems.

The LTC2870HUFD#PBF also offers a hot-swap capability, which enables live insertion and removal of the transceiver without causing glitches or disruptions on the bus. This is particularly useful in systems that require maintenance or upgrades without powering down the entire network.

Enclosed in a 20-lead QFN package, the LTC2870HUFD#PBF is designed for space-constrained applications, providing a compact solution without compromising on functionality or performance. With its combination of flexibility, robustness, and high-speed operation, the LTC2870HUFD#PBF from Analog Devices Inc. is an excellent choice for designers seeking a reliable transceiver for their industrial communication systems.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0384 $60.1152
7+ $16.4417 $115.0919
10+ $15.9279 $159.2790
13+ $15.4141 $200.3833
17+ $14.9003 $253.3051
23+ $13.3589 $307.2547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,127 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess