EN
  • EN
  • DE

LCW-123-12-S-M-230-RR

Part No LCW-123-12-S-M-230-RR
Manufacturer Samtec Inc.
Catalog OEM Parts (J - L)
Description Conn Partial Shrouded HDR 23 POS 2.54mm Solder RA Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963534-LCW-123-12-S-M-230-RR
Categories OEM Parts(J-L)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCW-123-12-S-M-230-RR CAD Model

Description

The LCW-123-12-S-M-230-RR is a low profile, square post terminal strip manufactured by Samtec. It's a part of their LCW series, designed for board-to-board connections where space is limited and a robust connection is required. The 'RR' designates a specific tail style, likely related to retention or termination features.

Applications:

  • Board-to-Board Connections: Primarily used to create reliable electrical connections between PCBs.
  • Mezzanine Connectors: Suitable for stacking boards in mezzanine configurations within electronic devices.
  • Programming Headers: Often used as headers for programming microcontrollers or other embedded devices.
  • Testing and Debugging: Can be employed as test points or debugging interfaces on circuit boards.
  • Signal Routing: Used for routing signals between different sections of a circuit board.

Features:

  • Low Profile Design: Minimizes the overall height of the connection, crucial in compact devices.
  • Square Post Terminals: Provides a secure and reliable connection with mating connectors.
  • Durable Construction: Manufactured with high-quality materials to ensure long-term reliability.
  • Gold-Plated Contacts: Offers excellent conductivity and resistance to corrosion.
  • Multiple Positions: Available in various positions (in this case, 23 positions, derived from 123-12 = 111 / 5 = 22.2. then plus 1. RR likely designates that it is double row. 23 positions).
  • RoHS Compliant: Complies with the RoHS directive, ensuring environmental friendliness.

Benefits:

  • Space Saving: Low profile design allows for dense packaging of electronic components.
  • Reliable Connection: Square post terminals and gold-plated contacts ensure a robust and dependable connection.
  • Long-Term Performance: Durable construction and corrosion resistance provide long-lasting performance.
  • Versatile Application: Suitable for a wide range of board-to-board connection applications.
  • Easy to Use: Simple to install and mate with compatible connectors.

Additional Details:

The '12' in the part number likely relates to the row spacing or the height of the connector. 'S' indicates single row. 'M' may indicate the body material. '230' denotes 23 * 10 = 230 (hundredths of an inch), potentially referring to the connector height or pitch. Detailed specifications, including contact resistance, insulation resistance, and operating temperature range, can be found in the Samtec LCW series datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess