EN
  • EN
  • DE

IDMD-08-T-04.00-A-D02

Part No IDMD-08-T-04.00-A-D02
Manufacturer Samtec Inc.
Catalog Cables, Wires Fiber Optic Cables
Description Ribbon Cables / IDC Cables Slim Body Double-Row IDC Male Assemblies, 0.100 Pitch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 101 mm
Connector Type Connector, IDC
Number of Pins 16
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Termination IDT
Wire/Cable Type Flat Flex
Win Source Part Number 1044281-IDMD-08-T-04.00-A-D02
Categories Cables, Wires Fiber Optic Cables
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDMD-08-T-04.00-A-D02 CAD Model

Description

The IDMD-08-T-04.00-A-D02 is a high-quality, double-ended discrete cable assembly from Samtec Inc., designed for reliable signal transmission in various applications. This cable is part of Samtec's IDMD series, known for its robust construction and high performance.

Applications

  • Industrial Automation: Connecting sensors, actuators, and control systems.
  • Telecommunications: Interconnecting communication equipment within data centers.
  • Medical Equipment: Used in diagnostic and monitoring devices where signal integrity is crucial.
  • Test and Measurement: Employed in test setups for precise data transfer.
  • Aerospace: Utilizing the cable in aircraft systems where reliability is paramount.

Features

  • Double-Ended Design: Equipped with connectors on both ends for easy integration.
  • High-Speed Data Transmission: Engineered for efficient data transfer rates, minimizing signal loss.
  • Durable Construction: Built with high-quality materials to withstand harsh environments.
  • Precise Length: The 04.00 indicates a specific cable length, ensuring accurate connections.
  • Discrete Wiring: Discrete wiring helps in maintaining signal integrity and reducing crosstalk.

Benefits

  • Reliable Connectivity: Ensures stable and dependable connections, reducing downtime.
  • Enhanced Performance: Supports high-speed data transmission, improving system efficiency.
  • Easy Integration: Simplifies the connection process with its double-ended design.
  • Long-Lasting Durability: Withstands wear and tear, reducing the need for frequent replacements.
  • Optimized Signal Integrity: Minimizes signal loss and crosstalk, providing accurate data transmission.

Additional Details

The cable assembly features a robust construction, ensuring it can endure demanding conditions. The "IDMD" series designation indicates its use in high-density applications. The "-08" likely refers to the number of contacts or positions within the connector. The "-T" signifies the cable type or termination style, and the "-A" and "-D02" denote specific design features or options chosen for this particular assembly. Samtec is a well-known manufacturer recognized for its high-quality interconnect solutions, making this cable a reliable choice for various industrial and commercial applications. The specific materials used in the cable’s construction provide durability and signal integrity, enhancing its overall performance and longevity.

You May Also Be Interested in

TE Connectivity
COAX CABLE-HIGH PERFO / Twinaxial Cable 24 AWG 78 Ohms
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 18 AWG Braid
Need more? Email Us
Conec
CBL 4POS FMALE TO WIRE 0.66' / Cable Assembly 0.66' (200.00mm)
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.917' (279.40mm, 11.00")
Need more? Email Us
Molex, LLC
Cable Assembly Pigtail 0.305m 16AWG Circular 6 POS F Mini-ChangeR
Need more? Email Us
Weidmuller
Cable Assembly 37 Position D-Sub to 37 Position D-Sub Plug to Receptacle LiYCY PVC 0.25mm2 4m
Need more? Email Us
Samtec Inc.
CBL 12POS FMALE TO WIRE 0.82' / Cable Assembly 0.82' (249.00mm)
Need more? Email Us
Thomas & Betts
Heat Shrink Tubing ST Cross Linked Polyolefin Green/Yellow Stripe Thin T/R
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 34 Position Cable Assembly Rectangular Socket to Socket 1.58' (482.58mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess