EN
  • EN
  • DE
  • IT

HSEC8-180-01-L-DV-A-K

Part No HSEC8-180-01-L-DV-A-K
Manufacturer Samtec Inc.
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FMALE 160P 0.031  /  160 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Mfr Samtec Inc.
Series Edge Rate™ HSEC8
Package Tray
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row 80
Number of Positions 160
Card Thickness 0.062" (1.57mm)
Number of Rows 2
Pitch 0.031" (0.80mm)
Read Out Dual
Features Board Guide, Locking Ramp
Mounting SMD (SMT)
Termination Solder
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Contact Type Cantilever
Color Black
Temperature Range - Operating -55°C ~ 125°C
Material - Insulation Liquid Crystal Polymer (LCP)
Base Product Number HSEC8-180
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names HSEC8-180-01-L-DV-A-K-ND,SAM11354
Standard Package 42
Win Source Part Number 958693-HSEC8-180-01-L-DV-A-K
Ultra Librarian 3D Model Ultra Librarian HSEC8-180-01-L-DV-A-K CAD Model

Description

The Edge Rate™ HSEC8 series connector from Samtec Inc. is a female type connector with cantilever contacts.

  • Series: Edge Rate™ HSEC8
  • Connector Type: female
  • Contact Type: cantilever
  • Pitch: 0.031" (0.80mm)
  • Row Spacing: 0.031" (0.80mm)
  • Positions: 160
  • Card Thickness: 0.062" (1.57mm)
  • Card Type: non specified - dual edge
  • Contact Finish: RoHS compliant gold
  • Contact Finish Thickness: 10.0µin (0.25µm)
  • Insulation Material: liquid crystal polymer (LCP)
  • Contact Material: beryllium copper
  • Temperature Range: -55°C ~ 125°C
  • RoHS: compliant
  • Application: edgeboard connector applications

You May Also Be Interested in

Amphenol FCI
CONN EDGE DUAL FMALE 60POS
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 48POS
Need more? Email Us
Amphenol
CONN EDGE DUAL FMALE 60POS GOLD
Need more? Email Us
Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Lowest to $12.0749
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $9.7500
Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Lowest to $4.1841
JAE Electronics
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $1.8768
Samtec Inc.
CONN EDGE DUAL FMALE 50POS 0.031
Lowest to $10.3636
Amphenol FCI
CONN PCI EXP FMALE 36POS 0.039
Lowest to $15.7720

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8946 $55.5784
9+ $11.4007 $102.6063
14+ $11.0445 $154.6230
19+ $10.6882 $203.0758
25+ $10.3319 $258.2975
33+ $9.2631 $305.6823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,596 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess