EN
  • EN
  • DE

FFMD-20-T-99.99-01-N-RW

Part No FFMD-20-T-99.99-01-N-RW
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Description .050 CABLE PLUG / 40 Position Cable Assembly Rectangular Socket to Plug 8.33' (2.54m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ FFMD
Package Bulk
Connector Type Socket to Plug
Number of Positions 40
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Pitch - Cable 0.025" (0.64mm)
Length 8.33' (2.54m)
Features Polarizing Key, Reverse Wiring
Color Gray, Ribbon
Shielding Unshielded
Cable Termination IDC
Contact Finish Tin
Base Product Number FFMD-20
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Standard Package 1
Win Source Part Number 1097878-FFMD-20-T-99.99-01-N-RW
Ultra Librarian 3D Model Ultra Librarian FFMD-20-T-99.99-01-N-RW CAD Model

Description

The Tiger Eye™ FFMD cable assembly is a reliable rectangular cable assembly that comes in gray ribbon color.

  • Features: Polarizing Key, Reverse Wiring
  • Connector Type: Socket to Plug
  • Rows: 2
  • Positions: 40
  • Contact Finish: Tin
  • Contact Finish Thickness: None
  • Cable Termination: IDC
  • Connector Pitch: 0.050" (1.27mm)
  • Cable Pitch: 0.025" (0.64mm)
  • Package: Bulk
  • Length: 8.33' (2.54m)
  • Shielding: Unshielded
  • Usage: Unspecified
  • Manufacturer: Samtec Inc.

You May Also Be Interested in

Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Lowest to $14.6962
3M
SGL END CBL ASSY 10POS SKT 3\
Need more? Email Us
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580
Samtec Inc.
.165\
Need more? Email Us
3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.0678
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess