EN
  • EN
  • DE

ADF4001BRUZ-R7

Part No ADF4001BRUZ-R7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 5MHz to 200MHz-IN 16-Pin TSSOP T/R / IC CLOCK GEN PLL 200MHZ 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Clock Generator (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 200MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 008744-ADF4001BRUZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADF4001
Introduction Date April 10, 2013
ECCN EAR99
Country of Origin Taiwan, Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADF4001BRUZ-R7 CAD Model

Description

Introducing the ADF4001BRUZ-R7 from Analog Devices Inc.

The ADF4001BRUZ-R7 is a high-performance, low-phase noise frequency synthesizer from Analog Devices Inc. that is designed to deliver exceptional performance in signal generation and clock distribution applications. This device is part of a family of synthesizers that provide designers with a versatile tool for a wide range of frequency control solutions.

Constructed with the precision and reliability expected from Analog Devices, the ADF4001BRUZ-R7 is capable of operating over a wide frequency range, making it an ideal choice for telecommunications, test equipment, and wireless applications. This integrated circuit is designed to generate a low-noise output frequency that can be easily controlled and programmed according to the specific needs of your system.

The ADF4001BRUZ-R7 features a fractional-N PLL (Phase-Locked Loop) architecture that enables fine-tuning of the output frequency with high resolution. It also includes a reference divider, phase detector, charge pump, and a programmable counter, all of which work together to provide a stable and precise output signal. The device's ability to lock to an external reference frequency allows for the generation of a wide range of frequencies without compromising on phase noise or jitter performance.

This synthesizer comes in a compact TSSOP-16 package, making it suitable for space-constrained applications. The ADF4001BRUZ-R7 also supports a single 3.0 V to 5.5 V power supply, which simplifies power management in mixed-voltage systems. Additionally, it offers a digital lock detect feature, which provides a hardware indication of the PLL lock status, a critical feature for ensuring system stability and reliability.

With its robust feature set, the ADF4001BRUZ-R7 from Analog Devices Inc. is an excellent choice for engineers looking for a high-quality, flexible frequency synthesizer that can meet the demanding requirements of modern electronic systems. Whether you are designing a professional-grade piece of test equipment or a high-performance wireless communication system, this device is sure to exceed your expectations with its exceptional performance and versatility.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6644 $67.9932
6+ $18.5964 $111.5784
9+ $18.0153 $162.1377
12+ $17.4341 $209.2092
15+ $16.8530 $252.7950
20+ $15.1096 $302.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,176 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess