EN
  • EN
  • DE

EBCB-6-08-2

Part No EBCB-6-08-2
Manufacturer Samtec Inc.
Catalog OEM Parts (C - E)
Description Panel Retention Bracket for ExaMAX Backplane Cable Header 2 Banks Polyphenylene Ether
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048455-EBCB-6-08-2
Categories OEM Parts(C-E)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EBCB-6-08-2 CAD Model

Description

The EBCB-6-08-2 is a connector manufactured by Samtec Inc. part of their Edge Rate® High-Speed Edge Card Socket series. These connectors are designed for high-speed and high-density applications, offering excellent signal integrity and reliable performance in demanding environments.

Applications:

  • High-speed backplanes
  • Edge card connections
  • Datacom and telecom equipment
  • Medical devices
  • Test and measurement equipment

Features:

  • High density contacts: Provides a large number of connections in a small footprint.
  • Edge Rate® contact system: Optimizes signal integrity for high-speed applications.
  • Durable construction: Designed for reliable performance in demanding environments.
  • RoHS compliant: Meets environmental standards for hazardous substances.
  • Variety of plating options: Available with different plating options to meet specific application requirements.

Benefits:

  • Improved signal integrity: The Edge Rate® contact system minimizes signal degradation, ensuring reliable high-speed performance.
  • Increased density: Allows for more connections in a smaller space, saving board space and reducing overall system size.
  • Reliable performance: Durable construction and high-quality materials ensure long-lasting performance.
  • Reduced costs: Optimized design and efficient manufacturing processes help to reduce overall system costs.
  • Meets industry standards: RoHS compliance ensures that the product meets environmental standards.

Additional Details:

The EBCB-6-08-2 features 6 contacts per row and 8 total positions. It is designed for mating with 1.60mm (.062") thick cards. Samtec's Edge Rate® contact system utilizes aligned stamped contact points to minimize broadside coupling and crosstalk. This results in a high-speed, high-density interconnect solution suitable for a wide range of applications.

This connector is specifically designed to provide reliable connections in demanding high-speed applications where signal integrity is critical. The Edge Rate® contact system and durable construction ensure that the EBCB-6-08-2 delivers consistent performance over a long lifespan.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess