EN
  • EN
  • DE

ASP-191521-05

Part No ASP-191521-05
Manufacturer Samtec Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046165-ASP-191521-05
Categories OEM Parts(A-B)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASP-191521-05 CAD Model

Description

The ASP-191521-05 is a connector manufactured by Samtec Inc., a company specializing in interconnect solutions. It is designed for high-reliability and high-performance applications, providing a secure and efficient connection between boards or components.

Applications

  • High-speed data communication systems
  • Telecommunications infrastructure
  • Industrial automation and control equipment
  • Medical imaging devices
  • Aerospace and defense systems

Features

  • High-density contact arrangement
  • Surface mount technology (SMT) compatible
  • Durable and robust construction
  • Excellent signal integrity performance
  • Compact and space-saving design

Benefits

  • Facilitates reliable and efficient high-speed data transmission.
  • Reduces board space requirements and allows for miniaturization.
  • Ensures long-term performance and durability in harsh environments.
  • Simplifies assembly with SMT compatibility.
  • Enhances overall system performance and reliability.

Technical Specifications (based on similar Samtec connectors)

While the exact specifications for the ASP-191521-05 may vary, typical characteristics of Samtec high-performance connectors include:

  • Contact Pitch: Ranging from 0.5mm to 2.54mm
  • Number of Contacts: Varies based on the specific configuration
  • Current Rating: Typically from 1A to 5A per contact
  • Voltage Rating: Commonly from 30V to 250V
  • Operating Temperature: -55°C to +125°C
  • Contact Material: Gold-plated beryllium copper or phosphor bronze
  • Insulator Material: High-temperature thermoplastic
  • Durability: Up to 500 mating cycles

The ASP-191521-05 connector from Samtec is engineered for applications requiring high reliability and performance. Its compact design, robust construction, and excellent signal integrity make it suitable for use in demanding industries such as telecommunications, industrial automation, medical imaging, and aerospace. This connector ensures a secure and efficient connection, enhancing the overall performance and reliability of the system.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Sony
Need more? Email Us
Kemet
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess