EN
  • EN
  • DE

ALC-320-NGG

Part No ALC-320-NGG
Manufacturer Samtec Inc.
Catalog Custom Parts (0 - A)
Description Conn DIP Socket SKT 20 POS 2.54mm Solder ST Thru-Hole Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Gender Female
Mount Through Hole
Number of Contacts 20
Number of Rows 2
Orientation Straight
Packaging Bulk
Pitch 2.54 mm
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 1193335-ALC-320-NGG
Categories Custom Parts
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALC-320-NGG CAD Model

Description

The Samtec ALC-320-NGG is an active optical cable (AOC) assembly. Samtec is a leading manufacturer of interconnect solutions, including high-speed cables and connectors. Active optical cables integrate active electronic components within the connector to convert electrical signals to optical signals for transmission over fiber optic cable, and then convert them back to electrical signals at the receiving end. This allows for high-bandwidth data transmission over longer distances than traditional copper cables.

Applications

  • Data centers: Connecting servers, switches, and storage devices in high-density data center environments.
  • High-performance computing (HPC): Interconnecting processors and memory in HPC clusters.
  • Medical imaging: Transmitting high-resolution images between medical imaging equipment and display devices.
  • Telecommunications: Connecting network equipment in telecommunications infrastructure.
  • Industrial automation: Providing high-bandwidth communication links in automated manufacturing systems.

Features

  • High bandwidth: Supports high data transfer rates, enabling fast and efficient communication.
  • Long reach: Transmits data over longer distances than copper cables without signal degradation.
  • Low power consumption: Minimizes power consumption compared to traditional copper cable solutions.
  • Small form factor: Compact design allows for high-density installations.
  • EMI/RFI immunity: Fiber optic cable is immune to electromagnetic and radio frequency interference.

Benefits

  • Increased data throughput: Enables faster data transfer rates and improved system performance.
  • Reduced signal loss: Minimizes signal degradation over long distances.
  • Lower power consumption: Reduces energy costs and improves energy efficiency.
  • Improved signal integrity: Fiber optic cable provides a clean and reliable signal path.
  • Simplified installation: Easy to install and manage compared to traditional copper cable solutions.

Additional Details

The Samtec ALC-320-NGG AOC typically consists of a fiber optic cable terminated with active optical transceivers at each end. The transceivers convert electrical signals to optical signals for transmission over the fiber, and then convert them back to electrical signals at the receiving end. The cable is usually multi-mode fiber, which is suitable for shorter distances. The connectors are typically QSFP or similar high-density connectors. The power consumption is typically low, in the order of a few watts. The cable is designed to meet industry standards for performance and reliability. It is important to consult the product datasheet to determine the exact specifications of the cable, including the data rate, reach, and connector type. These cables are often used in applications where high bandwidth, long reach, and low power consumption are critical requirements. They are designed to be hot-pluggable, allowing for easy insertion and removal without interrupting system operation. The use of fiber optic cable also provides inherent security benefits, as it is difficult to tap or intercept the signal without detection.

You May Also Be Interested in

Anachip Corp
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Amd
Need more? Email Us
Qualcomm
Lowest to $7.9791
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Molex, LLC
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess