EN
  • EN
  • DE

SPHWH1L3D30CD4TMK3

Part No SPHWH1L3D30CD4TMK3
Manufacturer Samsung
Catalog LED Lighting - White
Description LED NEUTRAL WHT 4000K 70CRI 2SMD / LED Lighting series White, Neutral 4000K 3-Step MacAdam Ellipse 2.8V 350mA 120° 1414 (3535 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LH351B
Product Status Obsolete
Color White, Neutral
CCT (K) 4000K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test 145lm (130lm ~ 160lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.8V
Lumens/Watt @ Current - Test 148 lm/W
CRI (Color Rendering Index) 70
Current - Max 1.5A
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1414 (3535 Metric)
Supplier Device Package 3535
Dimension 0.138" L x 0.138" W (3.50mm x 3.50mm)
Height - Seated (Max) 0.081" (2.06mm)
Thermal Resistance of Package 4°C/W
Standard Package 1,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240049-SPHWH1L3D30CD4TMK3
Ultra Librarian 3D Model Ultra Librarian SPHWH1L3D30CD4TMK3 CAD Model

Description

The SPHWH1L3D30CD4TMK3 is a high-performance white LED manufactured by Samsung. This LED is engineered for a diverse range of lighting applications, providing high brightness and exceptional energy efficiency.

Applications

  • Indoor lighting: Ceiling lights, downlights, spotlights, and task lighting.
  • Outdoor lighting: Street lights, garden lights, and security lights.
  • Commercial lighting: Retail displays, office lighting, and architectural lighting.
  • Automotive lighting: Headlights, taillights, and interior lighting.
  • Portable lighting: Flashlights, lanterns, and headlamps.

Features

  • High luminous efficacy: Converts a large portion of electrical energy into light.
  • Long operational lifespan: Provides consistent performance over an extended period.
  • Compact form factor: Allows for integration into a variety of lighting designs.
  • Wide viewing angle: Distributes light evenly across a broad area.
  • Superior color rendering index (CRI): Accurately displays colors.
  • Low thermal resistance: Efficiently dissipates heat to maintain stable performance.
  • RoHS compliant: Adheres to environmental standards, free from hazardous substances.

Benefits

  • Reduced energy consumption: Significantly lowers electricity costs compared to traditional lighting.
  • Minimized maintenance costs: Long lifespan reduces the frequency of replacements.
  • Enhanced lighting quality: Delivers bright, uniform, and aesthetically pleasing illumination.
  • Greater design flexibility: Small size allows for innovative and compact lighting solutions.
  • Environmentally responsible: Reduces carbon footprint through energy efficiency.
  • Instantaneous on/off: Provides immediate full brightness without any warm-up time.
  • Improved visual comfort: Excellent color rendering enhances the appearance of objects.

Additional Details

The SPHWH1L3D30CD4TMK3 LED incorporates a robust design to ensure reliability in various environmental conditions. It typically utilizes a ceramic package for optimal heat dissipation, enabling it to operate at higher drive currents while maintaining consistent performance. The specific electrical and optical characteristics, such as forward voltage, color temperature, and luminous flux, can be found in the manufacturer's datasheet. It is typically surface mounted on PCBs and requires proper thermal management. This LED is often used in applications requiring stringent performance and reliability, such as automotive lighting and high-end commercial lighting.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED YI COOL WHT 6500K 70CRI 8SMD
Need more? Email Us
LED Engin Inc.
LED COOL WHITE 5500K 75CRI 24SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLUX
Need more? Email Us
Cree Inc.
LED XLAMP COOL WHITE 5000K SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
KW CELNM3.TK-S4S9-4L07M0-2686 ams OSRAM White LEDs OSLON Compact PL KW CELNM3.TK datasheet, inventory, & pricing.
Lowest to $0.7277
Samsung
LED COOL WHITE 5700K 80CRI 4SMD
Lowest to $0.1063
LED Engin Inc.
LED LZ1 WARM WHITE 3500K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DIAMOND DRAGON COOL WHT 2SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess