EN
  • EN
  • DE

SH-11A

Part No SH-11A
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 320495-SH-11A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SH-11A CAD Model

Description

The Samsung SH-11A is a Hall effect sensor designed for various applications requiring precise magnetic field detection. It's known for its reliable performance and compact design, making it suitable for integration into a wide array of electronic systems.

Applications:

  • Brushless DC (BLDC) motor control.
  • Position detection in industrial equipment.
  • Speed sensing in automotive applications.
  • Proximity detection in consumer electronics.
  • Robotics and automation systems.

Features:

  • High sensitivity to magnetic fields.
  • Low operating voltage (typically 3V to 5.5V).
  • Digital output signal.
  • Compact surface-mount package.
  • Built-in reverse voltage protection.
  • Fast response time.

Benefits:

  • Precise and reliable magnetic field detection for accurate motor control.
  • Improved efficiency in BLDC motor applications due to accurate rotor position feedback.
  • Easy integration into existing electronic circuits due to its digital output and compact size.
  • Enhanced system reliability with built-in protection features.
  • Cost-effective solution for magnetic sensing needs.

The SH-11A operates by converting a magnetic field into a proportional voltage. When the magnetic field exceeds a predefined threshold, the sensor outputs a digital signal. This signal can then be used by a microcontroller or other electronic circuit to control a motor, detect a position, or perform other sensing functions.

Technical Specifications (Typical):

  • Operating Voltage: 3V to 5.5V
  • Output Type: Digital
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOT-23 or similar
  • Magnetic Sensitivity: Varies depending on variant

The Samsung SH-11A is a versatile and dependable Hall effect sensor suitable for a broad spectrum of applications where accurate magnetic field sensing is critical.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess