EN
  • EN
  • DE

DG307AK

Part No DG307AK
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026586-DG307AK
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG307AK CAD Model

Description

The DG307AK from Maxim Integrated is a high-performance, precision analog switch designed to deliver unparalleled reliability and efficiency in a wide range of applications. This component is part of Maxim's extensive line of DG series switches, which are known for their robustness and versatility.

Key Features

  • Low On-Resistance: The DG307AK boasts a low on-resistance, which minimizes the power loss and ensures efficient signal transmission through the switch.
  • Fast Switching Speed: With its quick transition times, this analog switch is capable of handling high-frequency signals, making it suitable for precise and time-sensitive applications.
  • Single or Dual Supply Operation: It is designed to operate with a single positive supply or with dual supplies, providing flexibility in different circuit configurations.
  • High Off Isolation: The device offers high off isolation, which prevents leakage currents and signal crossover in the off state, ensuring signal integrity.
  • Low Charge Injection: The DG307AK features low charge injection, which reduces the amount of charge transferred during switching, thereby minimizing signal distortion.
  • TTL/CMOS Compatible: This switch is compatible with TTL and CMOS logic levels, making it easy to interface with a wide range of digital circuits.

Applications

The DG307AK is suited for various applications that require high-precision analog switching. These include:

  • Data acquisition systems
  • Test equipment and instrumentation
  • Audio and video signal routing
  • Communication systems
  • Sample and hold circuits
  • Medical equipment

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The DG307AK is no exception, and it undergoes rigorous testing to ensure it meets these standards. As a result, this analog switch is a reliable choice for designers seeking to create high-performance systems that require precise control over their analog signals.

You May Also Be Interested in

TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.3462

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess