EN
  • EN
  • DE

S3F8235BZZ-QTR5

Part No S3F8235BZZ-QTR5
Manufacturer Samsung
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1090091-S3F8235BZZ-QTR5
Categories OEM Parts( S )
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S3F8235BZZ-QTR5 CAD Model

Description

The Samsung S3F8235BZZ-QTR5 is a microcontroller unit (MCU) based on the 8051 architecture, designed for a range of embedded applications. This MCU integrates a variety of peripherals and features for efficient and reliable operation.

Applications

  • Consumer Electronics
  • Home Appliances
  • Industrial Control Systems
  • Automotive Applications

Features

  • 8-bit 8051 Core: Uses the industry-standard 8051 core for robust and well-understood processing.
  • Internal Flash Memory: Integrated Flash memory allows for easy program storage and updates.
  • RAM: Features internal RAM for data storage and processing.
  • I/O Ports: Offers a diverse range of input/output ports for interfacing with external hardware.
  • Timers/Counters: Equipped with multiple timers and counters to support various timing and control applications.
  • UART Interface: Includes a UART for serial communication with other devices.
  • SPI Interface: Supports SPI communication for high-speed data transfer.
  • Watchdog Timer: Incorporates a watchdog timer to prevent system failures and ensure reliability.

Benefits

  • Efficient Processing: Leverages the 8051 core for efficient execution of embedded software.
  • Flexible Program Storage: Flash memory allows for easy program upgrades and customization.
  • Versatile Connectivity: I/O ports, UART, and SPI interfaces provide versatile connectivity options for peripherals.
  • Reliable Operation: The watchdog timer enhances system reliability by preventing crashes.
  • Low-Power Consumption: Designed for low-power operation to extend battery life in portable applications.

Additional Details

The S3F8235BZZ-QTR5 operates on a specific voltage range and comes in various package options. It incorporates power-saving modes to minimize energy consumption when idle. Its architecture is optimized for real-time control and includes features such as interrupt handling for responsive performance. It's often used in systems where a reliable and versatile microcontroller is needed.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess