EN
  • EN
  • DE

M393T6553CZ3-CCC

Part No M393T6553CZ3-CCC
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-400 64Mx72 ECC Reg Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951296-M393T6553CZ3-CCC
Series *
Ultra Librarian 3D Model Ultra Librarian M393T6553CZ3-CCC CAD Model

Description

The Samsung M393T6553CZ3-CCC is a 512MB DDR2 ECC Registered DIMM. This memory module is designed for use in servers and workstations where data integrity and system stability are critical. It operates at a speed of DDR2-400 (PC2-3200) and utilizes ECC (Error-Correcting Code) to detect and correct single-bit memory errors.

Applications:

  • Servers
  • Workstations
  • Data centers
  • Applications requiring high reliability and data integrity

Features:

  • 512MB Capacity
  • DDR2 Technology
  • ECC Registered DIMM
  • Operating speed of DDR2-400 (PC2-3200)
  • 240-Pin DIMM
  • ECC Error Correction
  • 1.8V Power Supply

Benefits:

  • Improved system stability due to ECC, which corrects single-bit errors and detects multi-bit errors.
  • Enhanced data integrity, minimizing the risk of data corruption.
  • Suitable for critical applications where data accuracy is paramount.
  • Increased reliability and uptime for server and workstation environments.

The M393T6553CZ3-CCC is a 240-pin DDR2 DIMM, making it compatible with a wide range of server and workstation motherboards supporting DDR2 ECC Registered memory. The registered design improves signal integrity and stability, especially in systems with multiple DIMMs installed. The ECC functionality ensures that data errors are detected and corrected, preventing system crashes and data loss. The 1.8V power supply ensures efficient operation.

This memory module is designed to meet the demanding requirements of enterprise computing, offering a balance of capacity, reliability, and error correction. It is a suitable choice for upgrading or replacing memory in compatible systems, ensuring optimal performance and stability for mission-critical applications.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess