EN
  • EN
  • DE

M393T1K66AZA-CF7

Part No M393T1K66AZA-CF7
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-800 1Gx72 ECC Pb-Free 2Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950467-M393T1K66AZA-CF7
Series *
Ultra Librarian 3D Model Ultra Librarian M393T1K66AZA-CF7 CAD Model

Description

The Samsung M393T1K66AZA-CF7 is an 8GB DDR3-1600MHz (PC3-12800) CL11 ECC Registered DIMM. This memory module is designed for servers and high-performance workstations where data integrity and stability are critical.

Applications:

  • Servers
  • Workstations
  • Data centers
  • Virtualization platforms
  • High-performance computing

Features:

  • 8GB capacity
  • DDR3 SDRAM technology
  • 1600MHz (PC3-12800) speed
  • 240-Pin DIMM form factor
  • CL11 latency
  • ECC (Error-Correcting Code)
  • Registered (Buffered)

Benefits:

  • Enhanced data integrity and system stability
  • Improved server performance
  • Increased memory capacity for demanding applications
  • Reduced risk of data corruption
  • Optimized for server environments

Additional Details:

This Samsung memory module operates at 1.5V, adhering to the DDR3 standard for power efficiency. The 8GB capacity provides ample memory for running multiple virtual machines or handling large datasets. The PC3-12800 rating indicates a maximum data transfer rate of 12800 MB/s. This module is a 240-pin DIMM designed for motherboards that support DDR3 ECC Registered memory.

The ECC (Error-Correcting Code) feature detects and corrects single-bit errors in memory, preventing data corruption and improving system stability. This is essential in server environments where uptime and data integrity are paramount. The registered (buffered) design includes a register between the memory controller and the memory chips, reducing the load on the memory controller and allowing for larger memory configurations.

The CL11 latency represents the number of clock cycles it takes for the memory to respond to a command. While a lower latency can improve performance, the ECC and registered features of this module prioritize stability and data integrity over raw speed. Before purchasing, ensure that your server or workstation motherboard supports DDR3 ECC Registered memory and the 8GB module size. Consult your motherboard manual for compatibility information and installation instructions. Improper installation or using non-compatible memory can cause system instability or failure.

The Samsung M393T1K66AZA-CF7 is a reliable and high-performance memory solution for servers and workstations. Its ECC and registered features provide the data integrity and stability required for demanding applications and critical workloads.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess