EN
  • EN
  • DE

M393B5273CH0-YH905

Part No M393B5273CH0-YH905
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948635-M393B5273CH0-YH905
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5273CH0-YH905 CAD Model

Description

The Samsung M393B5273CH0-YH905 is a 4GB DDR3-1333 Registered ECC server memory module. This module is designed to enhance the performance and stability of server systems.

Applications:

  • Servers: Specifically designed for use in server environments.
  • Workstations: Suitable for high-performance workstations requiring error correction.
  • Data Centers: Used in data centers to ensure data integrity and system reliability.

Features:

  • 4GB Capacity: Provides a 4GB memory capacity.
  • DDR3 Technology: Utilizes DDR3 technology for faster data transfer rates.
  • 1333MHz Speed: Operates at a frequency of 1333MHz.
  • Registered ECC: Includes Registered (Buffered) memory and ECC (Error Correcting Code) functionality.
  • 240-Pin DIMM: Standard 240-pin Dual Inline Memory Module (DIMM) form factor.
  • 1.5V Voltage: Operates at a standard 1.5V voltage.

Benefits:

  • Improved Server Performance: Enhances server performance by providing faster memory access.
  • Data Integrity: ECC functionality corrects single-bit errors, ensuring data integrity.
  • System Stability: Registered (Buffered) memory improves signal integrity, enhancing system stability.
  • Increased Reliability: Designed for continuous operation in demanding server environments.
  • Compatibility: Compatible with a wide range of servers and workstations that support DDR3 ECC Registered DIMMs.

Additional Details:

This module complies with industry standards for DDR3 memory, ensuring compatibility and reliability. It is designed to meet the rigorous demands of server applications. The ECC functionality is crucial for preventing data corruption, which is particularly important in critical applications. The registered design ensures signal stability, especially in systems with multiple memory modules.

The M393B5273CH0-YH905 module is a reliable and high-performance memory solution for server and workstation environments, offering enhanced speed, data integrity, and system stability.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess