EN
  • EN
  • DE

ADM1485ARMZ

Part No ADM1485ARMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485 SGL DIFF 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Data Rate 30Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 132338-ADM1485ARMZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1485ARMZ CAD Model

Description

ADM1485ARMZ Transceiver by Analog Devices Inc.

The ADM1485ARMZ is a high-speed, differential line transceiver designed to operate using a single 5 V power supply. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications, the ADM1485ARMZ is part of their extensive interface product line.

Key Features

  • Interface Type: RS-485/RS-422
  • Data Rate: Up to 10 Mbps
  • Operating Voltage: 5 V
  • Operating Temperature: -40°C to +85°C
  • Package / Case: MSOP-8
  • ESD Protection: ±15 kV on the bus pins

The ADM1485ARMZ is well-suited for high-speed data communications in industrial environments where electromagnetic interference (EMI) can be a significant concern. Its differential signaling provides robust data transmission over long distances or in electrically noisy environments.

Applications

With its high-speed capabilities and strong ESD protection, the ADM1485ARMZ is ideal for a variety of applications, including:

  • Industrial control
  • Building automation
  • Factory automation
  • Process control systems

Performance and Durability

The device features thermal shutdown protection and a driver that is short-circuit protected, ensuring reliable performance and long-term durability. The receiver contains a fail-safe feature that guarantees a known output state if the input pins are left open, shorted, or idle, which enhances the safety and robustness of the communication system.

Design Flexibility

The compact MSOP-8 package of the ADM1485ARMZ allows for efficient use of board space in design, making it a preferred choice for space-constrained applications. Its pin compatibility with other transceivers in the ADM family provides designers with flexibility and ease of integration into existing systems or new designs.

Overall, the ADM1485ARMZ by Analog Devices Inc. is a reliable and efficient solution for advanced data communication requirements in harsh industrial settings.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8713 $58.0695
37+ $3.1765 $117.5305
57+ $3.0772 $175.4004
78+ $2.9780 $232.2840
101+ $2.8786 $290.7386
135+ $2.5809 $348.4215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess