EN
  • EN
  • DE

M368L2923GLN-CCC

Part No M368L2923GLN-CCC
Manufacturer Samsung
Catalog Memory - Modules
Description DDR-400 128Mx64 2Rx8 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951448-M368L2923GLN-CCC
Series *
Ultra Librarian 3D Model Ultra Librarian M368L2923GLN-CCC CAD Model

Description

The Samsung M368L2923GLN-CCC is a 256MB DDR PC2700U memory module, primarily used in older desktop computers. It is designed to provide adequate memory for basic computing tasks and running essential applications.

Applications:

  • Older Desktop PCs: Used to add or replace memory in older desktop computers that support DDR PC2700U memory.
  • Basic Computing Tasks: Suitable for systems used for word processing, web browsing, and other light tasks.
  • Legacy Systems: Supports systems that require DDR SDRAM for operation.

Features:

  • Capacity: 256MB of DDR SDRAM.
  • DDR Technology: Utilizes Double Data Rate (DDR) technology to increase data transfer rates.
  • Operating Frequency: Designed to operate at a specific frequency, supporting efficient data throughput.
  • Module Type: DIMM (Dual Inline Memory Module) form factor for desktop PCs.
  • PC2700U Specification: DDR333 (PC2700) unbuffered memory module.
  • Standard Power Consumption: Typical power usage for DDR SDRAM.
  • Reliability: Manufactured to standard quality levels for reliable performance.

Benefits:

  • Essential Memory Capacity: Provides the necessary memory for running basic applications and operating systems.
  • Improved System Performance: Enhances the performance of older systems by increasing available memory.
  • Cost-Effective Solution: Offers a cost-effective way to maintain older computing devices.
  • Enhanced Multitasking: Allows for running multiple applications simultaneously without significant performance loss.

Additional Details:

The M368L2923GLN-CCC operates at a voltage of 2.5V, which is standard for DDR SDRAM. It is designed to be compatible with systems that support DDR PC2700U memory. The PC2700U specification indicates that it is a DDR333 module. Samsung is a manufacturer of memory products, known for meeting standard performance requirements. This module is typically found in legacy systems that require DDR technology. Verify compatibility with the system's motherboard before purchasing to ensure proper functionality.

You May Also Be Interested in

Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess