EN
  • EN
  • DE

KTL-TP3CL/8GFR

Part No KTL-TP3CL/8GFR
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 1Gx64 LP SODIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947576-KTL-TP3CL/8GFR
Series *
Ultra Librarian 3D Model Ultra Librarian KTL-TP3CL/8GFR CAD Model

Description

The KTL-TP3CL/8GFR is an 8GB DDR3L 1600MHz ECC Registered DIMM Memory module manufactured by Kingston. This memory is designed for servers and workstations that require error correction and high stability.

Applications

  • Servers: Suitable for server environments to ensure data integrity and system uptime.
  • Workstations: Used in high-performance workstations for applications requiring large memory capacity and error correction.
  • Cloud Computing: Deployed in cloud computing infrastructure for reliable memory performance.
  • Virtualization: Ideal for virtualization environments to support multiple virtual machines.
  • Data Centers: Used in data centers to maintain data accuracy and prevent memory-related errors.

Features

  • 8GB Capacity: Offers 8 gigabytes of memory capacity.
  • DDR3L Technology: Utilizes DDR3L (Double Data Rate 3 Low Voltage) technology for energy efficiency.
  • 1600MHz Speed: Operates at a frequency of 1600MHz for fast data transfer rates.
  • ECC Registered: Includes ECC (Error-Correcting Code) and registered design for enhanced stability and data integrity.
  • DIMM Form Factor: Standard DIMM (Dual In-line Memory Module) form factor for easy installation.

Benefits

  • Increased Memory Capacity: Allows for running more applications and handling larger datasets.
  • Enhanced Data Integrity: ECC functionality detects and corrects memory errors, preventing data corruption.
  • Improved System Stability: Registered design enhances stability and reduces the risk of system crashes.
  • Reduced Power Consumption: DDR3L technology minimizes power consumption, leading to energy savings.
  • Optimized Performance: Fast 1600MHz speed enables quick data access and improved application performance.

Additional Details

The KTL-TP3CL/8GFR module is a 240-pin DIMM and is designed to be compatible with motherboards that support DDR3L ECC Registered memory. The low voltage operation (DDR3L) helps reduce power consumption and heat generation, making it suitable for energy-efficient server and workstation environments. ECC Registered memory is crucial for applications that require high levels of data accuracy and system stability, such as financial transactions, scientific simulations, and database management.

Ensure that the target system's motherboard supports DDR3L ECC Registered memory before installing this module. Consult the motherboard documentation for specific memory compatibility requirements.

You May Also Be Interested in

Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess