EN
  • EN
  • DE

G40E100CTW

Part No G40E100CTW
Manufacturer Lite-On Inc.
Catalog OEM Parts (F - I)
Description Schottky Rectifier, Trench. AEC-Q101, If - 40A, Ifsm - 300A, IR - 100uA, VF - 0.71V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060196-G40E100CTW
Categories OEM Parts(F-I)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G40E100CTW CAD Model

Description

The G40E100CTW is a rectifier manufactured by Lite-On Inc. Although a detailed datasheet would provide definitive specifications, it can be reasonably inferred from similar products that this component is a high-efficiency rectifier intended for use in power supply and related applications. The 'CTW' suffix typically indicates a common-cathode configuration in a dual-diode package.

Applications

  • Switch Mode Power Supplies (SMPS): Used for secondary rectification in SMPS to efficiently convert AC voltage to DC voltage.
  • Power Factor Correction (PFC): Implemented in PFC circuits to improve power factor and reduce harmonic distortion.
  • DC-DC Converters: Found in various DC-DC converter topologies for efficient voltage conversion.
  • Freewheeling Diode Applications: Used to protect switching devices from inductive voltage spikes.
  • High-Frequency Inverters: Utilized in inverter circuits for efficient power conversion.

Features

  • High-Efficiency Rectification: Designed for minimal power loss during rectification.
  • Fast Recovery Time: Reduces switching losses and improves overall efficiency, especially at higher frequencies.
  • Low Forward Voltage Drop: Minimizes power dissipation and heat generation.
  • Common Cathode Configuration: Simplifies circuit design in certain applications.
  • High Surge Current Capability: Provides robustness against transient current surges.

Benefits

  • Improved Power Supply Efficiency: High-efficiency rectification contributes to lower energy consumption.
  • Reduced Heat Generation: Low forward voltage drop results in cooler operation and increased reliability.
  • Simplified Circuit Design: Common cathode configuration allows for more streamlined designs.
  • Increased Reliability: High surge current capability ensures robust performance under varying conditions.
  • Compact Solution: Provides a compact and efficient solution for rectification needs.

Additional Details

Based on the product designation, the G40E100CTW likely features a voltage rating of 100V and a current rating of 40A (likely split as 20A per diode in the common-cathode configuration). It is likely packaged in a TO-220 or similar package to facilitate heat dissipation. The recovery time is expected to be relatively fast. It is typically constructed using silicon technology and packaged in a molded plastic case with tin-plated leads. Always refer to the official datasheet for definitive specifications.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5111 $60.4440
95+ $1.2399 $117.7905
145+ $1.2012 $174.1740
200+ $1.1624 $232.4800
260+ $1.1237 $292.1620
345+ $1.0074 $347.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess