EN
  • EN
  • DE

KS74HCTLS02N

Part No KS74HCTLS02N
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description No Discount to Anyone!
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014897-KS74HCTLS02N
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KS74HCTLS02N CAD Model

Description

The KS74HCTLS02N is a high-speed CMOS quad 2-input NOR gate manufactured by Samsung. This device utilizes advanced silicon-gate CMOS technology to achieve operating speeds similar to LS-TTL logic, while maintaining the low-power characteristics of CMOS circuits.

Applications:

  • General Logic Functions: Implementing basic logic gates in digital circuits.
  • Data Selection and Routing: Selecting and routing data signals based on logic conditions.
  • Address Decoding: Decoding memory addresses in computer systems.
  • Control Circuits: Implementing control logic in various electronic devices.
  • Digital Signal Processing: Implementing logic operations in digital signal processing applications.

Features:

  • Quad 2-Input NOR Gates: Contains four independent 2-input NOR gates in a single package.
  • High-Speed Operation: Propagation delay times are comparable to LS-TTL logic.
  • Low Power Consumption: Consumes significantly less power than LS-TTL devices.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 2V to 6V.
  • TTL Compatible Input Thresholds: Compatible with TTL logic levels for easy interfacing.
  • CMOS Output Drive Capability: Can drive multiple CMOS or TTL loads.
  • ESD Protection: Enhanced ESD protection to prevent damage from electrostatic discharge.

Benefits:

  • Improved System Performance: High-speed operation enables faster digital circuits.
  • Reduced Power Consumption: Low power consumption reduces energy usage and heat generation.
  • Simplified System Design: TTL compatibility simplifies interfacing with other logic devices.
  • Increased System Reliability: ESD protection enhances the device's robustness and reliability.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing logic functions.

Additional Details:

The KS74HCTLS02N is available in a standard DIP (Dual In-line Package). Its inputs are TTL compatible, meaning they can be directly driven by TTL logic signals. The outputs can drive multiple CMOS or TTL loads, providing flexibility in system design. The 'HCT' designation indicates that the device is a high-speed CMOS logic gate with TTL compatible input thresholds. This makes it suitable as a drop-in replacement for older TTL logic gates in many applications, with the added benefits of lower power consumption and better noise immunity.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess