EN
  • EN
  • DE

KM68V1002BJ-8

Part No KM68V1002BJ-8
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021843-KM68V1002BJ-8
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM68V1002BJ-8 CAD Model

Description

The KM68V1002BJ-8 is a 1 Mbit static RAM (SRAM) manufactured by Samsung. This SRAM chip is organized as 128K x 8 bits and is known for its fast access time of 8ns. It operates on a single 3.3V power supply, making it suitable for various embedded systems and memory applications where speed and low voltage operation are critical.

Applications

  • Cache memory: Used in processors and controllers to provide fast access to frequently used data.
  • Embedded systems: Provides fast, reliable memory storage for embedded applications.
  • Networking equipment: Used in routers, switches, and other networking devices for buffering and temporary storage.
  • Industrial control systems: Employed in industrial automation and control systems for data logging and real-time processing.
  • Medical devices: Used in medical instruments and equipment for storing critical data and program code.

Features

  • High-speed access time: 8ns access time ensures fast data retrieval and storage.
  • Low voltage operation: Operates on a single 3.3V power supply, reducing power consumption.
  • 1 Mbit memory capacity: Organized as 128K x 8 bits, providing ample storage for various applications.
  • CMOS technology: Offers low power consumption and high noise immunity.
  • TTL compatible inputs and outputs: Simplifies interfacing with other digital logic circuits.

Benefits

  • Improved system performance: Fast access time enhances overall system speed and responsiveness.
  • Reduced power consumption: Low voltage operation extends battery life in portable devices.
  • Enhanced reliability: Provides stable and reliable memory storage for critical data.
  • Simplified system design: Easy to interface with other components, reducing design complexity.
  • Cost-effective solution: Provides a balance of performance and cost for various memory applications.

Additional Details

The KM68V1002BJ-8 SRAM is designed with advanced CMOS technology, ensuring low power consumption and high noise immunity. Its fast access time makes it suitable for applications where speed is critical, such as cache memory and real-time processing. The chip's TTL compatible inputs and outputs simplify interfacing with other digital logic circuits. Furthermore, its compact size and low voltage operation make it ideal for use in portable devices and embedded systems.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.1379
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lowpower
Lowest to $0.0772
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Chilisin
Lowest to $0.0517
Leshan Radio
Lowest to $0.0222
Lowpower
Lowest to $0.0643
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess