The KM48S8030CT-G8 is a memory chip manufactured by Samsung. The prefix 'KM4' typically indicates a Samsung memory product, and 'S' suggests it is a Synchronous DRAM (SDRAM). Based on the part number, it is likely organized as 1M x 8 bits.
Applications
- Desktop and Laptop Computers
- Embedded Systems
- Graphics Cards
- Printers
- Networking Devices (Routers, Switches)
Features
- Synchronous operation, meaning data transfers are synchronized with a clock signal
- Capacity: Likely 1M x 8 bits (8 Mbits)
- Operating Voltage: Typically operates at 3.3V
- High Bandwidth
- Low Latency
- Standard SDRAM interface
Benefits
- Improved memory performance due to synchronous data transfers
- Compatibility with a wide range of systems and applications
- Reduced power consumption compared to asynchronous DRAM
- Reliable data storage and retrieval
- Cost-effective memory solution
Additional Details
The KM48S8030CT-G8 is designed for memory applications requiring synchronous data transfer and a specific capacity. The 'CT' likely denotes speed grade and timing characteristics, while 'G8' may indicate the package type or specific production variations. The complete specifications, including clock speed, access time, and power consumption, can be found in Samsung's official product datasheet. The device utilizes standard SDRAM protocols for read and write operations and is typically available in a TSOP (Thin Small Outline Package) or similar package type for surface mount assembly.