EN
  • EN
  • DE

KM416V4004BS-6

Part No KM416V4004BS-6
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989854-KM416V4004BS-6
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM416V4004BS-6 CAD Model

Description

The Samsung KM416V4004BS-6 is a 4M x 4-bit Dynamic RAM (DRAM) chip. This DRAM is designed for applications where high memory capacity and fast data access are crucial. It serves as a fundamental component in various electronic devices, facilitating efficient data processing and storage.

Applications

  • High-performance computing systems
  • Graphics cards
  • Printers
  • Embedded systems
  • Industrial control systems

Features

  • High memory capacity (4M x 4 bits)
  • Fast page mode operation
  • Low power consumption
  • TTL compatible inputs and outputs
  • Refresh capability

Benefits

  • Enables the storage and processing of large datasets
  • Improves system responsiveness and performance
  • Reduces energy consumption, extending battery life in portable devices
  • Facilitates seamless integration with other TTL-based components
  • Ensures data integrity through periodic refresh cycles

Additional Details

The KM416V4004BS-6 operates in fast page mode, enabling quick access to data within the same row, significantly improving performance. Its low power consumption makes it suitable for battery-powered applications. The chip's TTL compatible inputs and outputs simplify integration with other components in the system. The refresh capability ensures that data is retained even when the chip is not actively being accessed. This DRAM chip is engineered to meet rigorous industry standards for reliability and performance, ensuring consistent operation.

The Samsung KM416V4004BS-6 is an essential component for systems requiring substantial memory capacity and efficient data handling. Its high capacity, fast access times, and low power consumption make it a versatile choice for a wide range of applications. For detailed technical specifications, refer to the official Samsung datasheet.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
Lowpower
Lowest to $0.0772
Murata Electronics North America
Lowest to $0.1305
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Samsung
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
KEC
Lowest to $0.0658
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess