EN
  • EN
  • DE

OP90AZ/883C

Part No OP90AZ/883C
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Description Micropower Op Amp-lev.b
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Common Mode Rejection Ratio 90 dB
Input Bias Current 15 nA
Input Offset Voltage (Vos) 150 µV
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 36 V
Min Dual Supply Voltage 800 mV
Min Operating Temperature -55 °C
Min Supply Voltage 1.6 V
Mount Through Hole
Number of Elements 1
Number of Pins 8
Power Supply Rejection Ratio (PSRR) 120 dB
RoHS Non-Compliant
Slew Rate 0.012 V/µs
Voltage Gain 121.58 dB
Win Source Part Number 1017324-OP90AZ/883C
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP90AZ/883C CAD Model

Description

The OP90AZ/883C is a precision operational amplifier crafted by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance op-amp is designed to meet the rigorous standards of military and aerospace applications, providing exceptional accuracy and stability in extreme conditions.

Key Features

  • High Precision: The OP90AZ/883C offers outstanding precision with very low offset voltage and drift, ensuring accurate signal amplification for critical applications.
  • Wide Operating Range: This operational amplifier operates over a broad voltage range, accommodating various power supply configurations and application requirements.
  • Low Noise: Engineered for low noise performance, the OP90AZ/883C minimizes interference and allows for clear and reliable signal processing.
  • Rugged Design: Built to meet the stringent 883C military standard, this device is capable of withstanding harsh environments and is suitable for mission-critical systems.
  • Flexible Applications: The versatile nature of the OP90AZ/883C makes it ideal for use in a multitude of electronic circuits, including precision instrumentation, data acquisition systems, and control systems.

Technical Specifications

Parameter Value
Input Offset Voltage Typically 25 µV
Input Bias Current Typically 2 nA
Supply Voltage Range ±4.5 V to ±18 V
Operating Temperature Range -55°C to +125°C
Package Type Hermetically Sealed

With its precision engineering and adherence to military specifications, the OP90AZ/883C from Analog Devices Inc. is a reliable choice for high-stakes applications where failure is not an option. Its robustness, coupled with superior electrical characteristics, ensures that this operational amplifier will provide consistent performance and dependable operation.

You May Also Be Interested in

Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Thomas & Betts
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Panjit
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess