EN
  • EN
  • DE

SDINBDA6-128G

Part No SDINBDA6-128G
Manufacturer Diodes Incorporated
Catalog EMMC
Description 128GB eMMC iNAND CL EM132
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956084-SDINBDA6-128G
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDA6-128G CAD Model

Description

Diodes Incorporated SDINBDA6-128G NAND Flash Memory

The SDINBDA6-128G is a high-performance NAND flash memory product from Diodes Incorporated, designed to cater to the increasing demands of storage in the modern digital world. This 128GB NAND flash memory module is an ideal solution for a wide range of applications, including embedded systems, mobile devices, and data-intensive applications that require reliable and fast access to large volumes of data.

With its advanced manufacturing technology, the SDINBDA6-128G provides excellent data retention and endurance, ensuring that data is kept safe and secure over an extended period. The module utilizes a sophisticated error correction code (ECC) algorithm, which enhances the reliability of data storage and retrieval by detecting and correcting potential errors that may occur during operation.

The compact form factor of the SDINBDA6-128G makes it suitable for space-constrained applications, allowing designers to incorporate substantial storage capabilities without compromising on the size of their devices. Its compatibility with standard interfaces ensures that it can be easily integrated into existing systems without the need for extensive modifications, simplifying the design process and accelerating time-to-market for new products.

Energy efficiency is another key feature of the SDINBDA6-128G. It is designed to operate with low power consumption, making it an excellent choice for portable and battery-powered devices where power management is critical. Users can expect a balance between performance and power efficiency, which is essential for maintaining battery life and reducing the environmental impact of electronic devices.

Overall, the SDINBDA6-128G from Diodes Incorporated represents a robust and versatile storage solution that meets the needs of modern electronics. Its combination of capacity, performance, and reliability makes it a top choice for manufacturers and developers looking to enhance the storage capabilities of their products without sacrificing quality or performance.

For additional technical specifications, integration guidance, and support, customers are encouraged to visit the Diodes Incorporated website or contact their customer service and technical support teams.

You May Also Be Interested in

Kingston
16GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade2
Need more? Email Us
Foresee Group
28.8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $7.2762
Samsung
16GB eMMC5.0 TLC
Lowest to $3.2617
Samsung
64GB eMMC5.0 400MB/s 200MHz
Lowest to $26.0857
SanDisk
Memory (ICs) RoHS
Lowest to $116.5414
Diodes Incorporated
8GB eMMC iNAND AT EM122 Grade3
Lowest to $67.4437
Kingston
16GB eMMC
Lowest to $58.2090
Samsung
64GB eMMC5.0 64Gbx8
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $95.8333 $191.6666
3+ $92.6389 $277.9167
4+ $83.0556 $332.2224
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,347 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess