The MTFC16GLWDM-4M_AIT_Z is an eMMC (embedded MultiMediaCard) device manufactured by Micron Technology. It is a managed NAND flash memory solution that combines NAND flash memory with an MMC controller, simplifying storage management for embedded systems. eMMC is widely used in mobile devices and other applications that require reliable, high-density storage.
Applications
- Smartphones
- Tablets
- Navigation systems
- Digital cameras
- Gaming consoles
- Embedded systems
Features
- 16GB Capacity: Offers a storage capacity of 16 gigabytes.
- eMMC 4.5/5.0/5.1 Interface: Supports high-speed data transfer rates.
- NAND Flash Memory: Employs NAND flash technology for non-volatile data storage.
- Managed NAND: Includes a built-in controller for memory management functions (wear leveling, error correction).
- Small Form Factor: Compact design for space-constrained applications.
Benefits
- Simplified Integration: Reduces design complexity by integrating memory and controller.
- High Performance: Enables fast read and write operations, improving system responsiveness.
- Reliable Data Storage: Advanced error correction and wear leveling ensure data integrity.
- Lower Power Consumption: Optimized for low-power operation, extending battery life in portable devices.
- Reduced Time to Market: Pre-integrated solution simplifies product development.
Additional Details
The MTFC16GLWDM-4M_AIT_Z is designed to meet the demanding storage requirements of mobile and embedded devices. The integrated controller manages the complexities of NAND flash memory, allowing developers to focus on application development. The '4M_AIT_Z' likely refers to a specific configuration or revision of the eMMC device, which could relate to temperature range, performance characteristics, or other environmental specifications. Micron's eMMC devices often incorporate advanced features like enhanced write protection and secure boot capabilities. This part is likely compliant with JEDEC standards for eMMC devices.