EN
  • EN
  • DE

SDIN8DE4-64G

Part No SDIN8DE4-64G
Manufacturer Diodes Incorporated
Catalog EMMC
Description 64GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956082-SDIN8DE4-64G
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN8DE4-64G CAD Model

Description

Product Overview: SDIN8DE4-64G

The SDIN8DE4-64G is a high-performance NAND flash storage solution from Diodes Incorporated, designed to meet the needs of demanding applications in a variety of industries. This product offers a robust combination of density, speed, and reliability, making it an ideal choice for embedded systems, mobile devices, and other electronics requiring efficient and durable storage.

Key Features

  • Storage Capacity: The SDIN8DE4-64G provides a substantial 64GB of storage, allowing ample space for operating systems, applications, and user data.
  • Interface: Equipped with a high-speed eMMC interface, this flash memory ensures fast data transfer rates that are essential for performance-intensive tasks.
  • Form Factor: The compact form factor of this eMMC module enables it to be easily integrated into a wide range of electronic devices without taking up excessive space.
  • Data Integrity: Advanced features for error correction and wear-leveling ensure data integrity and extend the lifespan of the flash memory cells.
  • Temperature Range: This product is designed to operate reliably across a broad temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The SDIN8DE4-64G is versatile and can be used in various applications, including:

  • Smartphones and tablets
  • GPS navigation systems
  • Industrial automation systems
  • Internet of Things (IoT) devices
  • Digital cameras and video recorders
  • Healthcare equipment

Reliability and Performance

Diodes Incorporated's commitment to quality ensures that the SDIN8DE4-64G is a reliable storage solution, offering consistent performance even under strenuous conditions. Its fast read and write speeds enable efficient operation of applications and smooth user experiences. Whether you're developing consumer electronics or industrial-grade devices, the SDIN8DE4-64G is engineered to provide the storage performance you need.

For detailed specifications, technical support, and ordering information, please visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Samsung
16GB eMMC5.1
Need more? Email Us
Kingston
16GB eMMC
Lowest to $58.2090
Samsung
16GB eMMC4.41 MLC
Lowest to $47.6345
SanDisk
Memory (ICs) RoHS
Lowest to $48.7500
Diodes Incorporated
16GB eMMC iNAND IX EM122 WideTemp
Lowest to $92.5374
Samsung
16GB eMMC5.0 TLC
Lowest to $3.2617
Foresee Group
28.8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $7.2762
Samsung
64GB eMMC4.41
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade2
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.4286 $91.4286
2+ $88.5715 $177.1430
3+ $85.7143 $257.1429
4+ $82.8572 $331.4288
5+ $74.2858 $371.4290
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess