The KLMBG2JETD-B041 is an eMMC (embedded MultiMediaCard) device manufactured by Samsung. This flash memory is frequently used in mobile devices such as smartphones and tablets to provide storage for the operating system, applications, and user data. The KLMBG2JETD-B041 is designed to offer a good balance of storage capacity, performance, and power efficiency, making it suitable for a broad range of applications.
Applications:
- Smartphones: Used as the primary storage for the operating system, applications, and user data.
- Tablets: Similar to smartphones, providing storage for the OS, apps, and files.
- Wearable Devices: Employed in smartwatches and fitness trackers for storing firmware, sensor data, and user settings.
- Embedded Systems: Integrated into various embedded systems requiring non-volatile storage, such as navigation systems and industrial control devices.
Features:
- eMMC Interface: Compliant with the eMMC standard, enabling high-speed data transfer and efficient memory management.
- NAND Flash Memory: Based on NAND flash technology, offering high storage density and reliability.
- Built-in Controller: Includes an integrated controller that manages flash memory operations, such as wear leveling, error correction, and bad block management.
- Low Power Consumption: Designed for low power consumption, extending battery life in portable devices.
- Small Form Factor: Compact size, suitable for space-constrained applications.
Benefits:
- Fast Boot Times: Enables quick boot-up times for devices, improving user experience.
- Reliable Data Storage: Ensures data integrity and reliability, protecting against data loss.
- High Performance: Provides fast read and write speeds, enhancing application performance and responsiveness.
- Low Power Consumption: Contributes to longer battery life in portable devices.
- Simplified System Design: Simplifies system design by integrating the flash memory and controller into a single package.
This particular eMMC typically features a storage capacity of 8GB or 16GB, and utilizes a standard eMMC interface for seamless integration with compatible host devices. The operating voltage is generally around 3.3V for I/O and 1.8V for the core. Its compact design makes it suitable for integration into space-constrained applications where efficient and reliable data storage is essential. The inclusion of advanced features such as wear leveling and error correction enhances its durability and longevity.