EN
  • EN
  • DE

KLMAG2GEUF-B04P

Part No KLMAG2GEUF-B04P
Manufacturer Samsung
Catalog EMMC
Description 16GB eMMC5.1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955994-KLMAG2GEUF-B04P
Series *
Ultra Librarian 3D Model Ultra Librarian KLMAG2GEUF-B04P CAD Model

Description

The KLMAG2GEUF-B04P is an eMMC (embedded MultiMediaCard) device manufactured by Samsung. It's a type of flash memory commonly used for storage in mobile devices like smartphones and tablets, as well as in other embedded systems. This particular eMMC component offers a balance of storage capacity, performance, and power efficiency, making it suitable for a wide range of applications.

Applications:

  • Smartphones: Used as the primary storage for the operating system, applications, and user data.
  • Tablets: Similar to smartphones, providing storage for the OS, apps, and files.
  • Wearable Devices: Employed in smartwatches and fitness trackers for storing firmware, sensor data, and user settings.
  • Embedded Systems: Integrated into various embedded systems requiring non-volatile storage, such as navigation systems and industrial control devices.

Features:

  • eMMC Interface: Compliant with the eMMC standard, enabling high-speed data transfer and efficient memory management.
  • NAND Flash Memory: Based on NAND flash technology, offering high storage density and reliability.
  • Built-in Controller: Includes an integrated controller that manages flash memory operations, such as wear leveling, error correction, and bad block management.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable devices.
  • Small Form Factor: Compact size, suitable for space-constrained applications.

Benefits:

  • Fast Boot Times: Enables quick boot-up times for devices, improving user experience.
  • Reliable Data Storage: Ensures data integrity and reliability, protecting against data loss.
  • High Performance: Provides fast read and write speeds, enhancing application performance and responsiveness.
  • Low Power Consumption: Contributes to longer battery life in portable devices.
  • Simplified System Design: Simplifies system design by integrating the flash memory and controller into a single package.

The KLMAG2GEUF-B04P's capacity is typically 16GB or 32GB, depending on the specific configuration. It supports various eMMC features, including enhanced strobing mode, cache, and partition management. The operating voltage is typically 3.3V for I/O and 1.8V for core power. This eMMC device is designed for industrial temperature ranges, thus making it suitable for more rugged applications.

You May Also Be Interested in

Epson Company
4GB eMMC Ver4.41
Need more? Email Us
SanDisk
Memory (ICs) RoHS
Lowest to $48.7500
Diodes Incorporated
32GB eMMC iNAND CL EM122
Need more? Email Us
Samsung
64GB eMMC4.41
Need more? Email Us
Samsung
eMMC
Lowest to $28.1474
Samsung
16GB eMMC5.1
Need more? Email Us
SanDisk
Memory (ICs) RoHS
Lowest to $116.5414
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Samsung
64GB eMMC5.0 400MB/s 200MHz
Lowest to $26.0857

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess