The XC6120C422NR is a voltage detector manufactured by Torex Semiconductor Ltd. It's designed to monitor power supply voltages and issue a reset signal if the voltage drops below a certain threshold (in this case, 4.2V). This function is crucial for preventing malfunctions and data corruption in systems containing microcontrollers, memory, and other sensitive components. The device comes in a small package and offers low power consumption, making it suitable for use in portable and battery-powered applications.
Applications
- Microcontroller Reset: Ensuring proper microcontroller startup and preventing errors due to voltage fluctuations.
- Battery Monitoring: Detecting low battery conditions in portable devices and initiating a safe shutdown.
- Power Supply Supervision: Monitoring the output voltage of power supplies and triggering a reset if the voltage falls outside the specified range.
- Memory Protection: Preventing data corruption in volatile memory devices during power failures.
- Embedded Systems: Providing reliable voltage monitoring for various embedded applications.
Features
- Precise Voltage Detection: Accurate monitoring of supply voltage with a detection threshold of 4.2V.
- Low Current Consumption: Minimizes power drain for extended battery life.
- Small SOT-23 Package: Compact size for space-constrained applications.
- Built-in Hysteresis: Prevents false resets due to noise or minor voltage fluctuations.
- N-Channel Open Drain Output: Flexible output configuration for interfacing with various logic circuits.
Benefits
- Improved System Reliability: Prevents system crashes and data corruption caused by voltage drops.
- Extended Battery Life: Low power consumption ensures longer operational time in portable devices.
- Simplified Design: Reduces the need for external components, simplifying circuit design.
- Cost-Effective Solution: Offers a reliable voltage monitoring solution at a competitive price.
- Compact Size: Enables integration into small and densely populated circuit boards.
The XC6120C422NR operates over a temperature range of -40°C to +85°C, making it suitable for a wide range of operating environments. The open-drain output requires a pull-up resistor to the supply voltage. The hysteresis voltage helps to avoid spurious resets caused by voltage noise. This device plays a critical role in ensuring the stability and reliability of electronic systems, particularly in situations where voltage fluctuations are a concern. The precise and consistent monitoring, coupled with built in features, makes it a beneficial solution.