EN
  • EN
  • DE

KLM4G1WEPD-B031

Part No KLM4G1WEPD-B031
Manufacturer Samsung
Catalog EMMC
Description 4GB eMMC5.0 MLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956188-KLM4G1WEPD-B031
Series *
Ultra Librarian 3D Model Ultra Librarian KLM4G1WEPD-B031 CAD Model

Description

The Samsung KLM4G1WEPD-B031 is an embedded MultiMediaCard (eMMC) specifically designed for embedded systems requiring reliable and high-performance storage. It is a managed NAND flash memory device, meaning it integrates a flash memory controller to handle the complexities of NAND flash management, such as wear leveling, bad block management, and error correction.

Applications:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Digital Cameras
  • Navigation Devices

Features:

  • eMMC 5.0 Interface: Supports high-speed data transfer, enabling fast read and write performance.
  • 4GB Storage Capacity: Provides sufficient storage space for operating systems, applications, and user data.
  • Managed NAND: Simplifies system design by handling NAND flash management internally.
  • High Reliability: Advanced error correction and wear leveling algorithms ensure data integrity and extend the lifespan of the device.
  • Low Power Consumption: Optimizes power usage to extend battery life in portable applications.
  • Small Form Factor: Compact package allows for integration into space-constrained devices.

Benefits:

  • Faster Performance: High-speed data transfer rates improve system responsiveness and application loading times.
  • Simplified System Design: Managed NAND reduces the burden on the host processor, simplifying system development.
  • Enhanced Data Integrity: Robust error correction and wear leveling algorithms protect against data loss and corruption.
  • Longer Device Lifespan: Wear leveling extends the lifespan of the flash memory by evenly distributing write operations across the memory cells.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Compact Design: Small form factor allows for integration into a wide range of devices.

The KLM4G1WEPD-B031 eMMC offers a robust and efficient storage solution for embedded systems. Its managed NAND architecture, combined with its high-speed interface and low power consumption, makes it an ideal choice for mobile and portable applications requiring reliable and high-performance storage.

You May Also Be Interested in

Foresee Group
28.8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $7.2762
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
Samsung
64GB eMMC5.0 64Gbx8
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 ExtTemp
Lowest to $650.0000
Samsung
16GB eMMC5.0 TLC
Lowest to $3.2617
Diodes Incorporated
32GB eMMC
Need more? Email Us
Diodes Incorporated
32GB eMMC iNAND CL EM122
Need more? Email Us
SanDisk
Memory (ICs) RoHS
Lowest to $116.5414

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess