EN
  • EN
  • DE

K7A403600M-QC15

Part No K7A403600M-QC15
Manufacturer Samsung
Catalog SRAM
Description SRAM 128Kx36 3.3V High Speed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957273-K7A403600M-QC15
Series *
Ultra Librarian 3D Model Ultra Librarian K7A403600M-QC15 CAD Model

Description

The K7A403600M-QC15 is a high-performance Static Random-Access Memory (SRAM) module manufactured by Samsung. This SRAM is designed to provide fast and reliable data storage for a variety of applications. It leverages advanced memory technology to deliver high speed and low power consumption.

Applications:

  • Networking Equipment: Used in routers, switches, and network interface cards (NICs) for high-speed data buffering and caching.
  • Telecommunications Systems: Integrated into base stations and telecommunication servers for data storage and retrieval.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and industrial computers for real-time data logging and control.
  • Embedded Systems: Found in various embedded systems requiring fast and reliable memory for code execution and data storage.
  • High-Performance Computing: Utilized in cache memory and other high-speed memory applications in computers and servers.

Features:

  • High-Speed Access Time: Ensures fast data read and write operations, enhancing overall system performance.
  • Low Power Consumption: Reduces energy usage, making it suitable for energy-efficient applications.
  • Asynchronous Operation: Simplifies memory control and timing, reducing design complexity.
  • Wide Operating Voltage Range: Provides flexibility in power supply design and compatibility with different systems.
  • Compact Package: Allows for efficient use of board space in space-constrained applications.
  • High Reliability: Designed for robust performance and long-term reliability in demanding environments.

Benefits:

  • Improved System Performance: High-speed access enhances data throughput and reduces latency.
  • Energy Efficiency: Low power consumption minimizes energy costs and extends battery life in portable devices.
  • Simplified Design: Asynchronous operation reduces the need for complex timing circuitry.
  • Flexible Integration: Wide operating voltage range allows compatibility with various system designs.
  • Compact Solution: Small package size enables high-density memory designs.

Additional Details:

The K7A403600M-QC15 typically operates from a 3.3V power supply. The specific organization (e.g., 4M x 36) will vary based on the exact specifications. It's designed to withstand a wide range of operating temperatures, ensuring reliable performance in various environments. The SRAM module incorporates advanced manufacturing techniques to enhance its durability and longevity. It is commonly used in applications that require continuous and rapid data access.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 144MBIT PAR 361FCBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 132PQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 100TQFP
Lowest to $91.7645
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24SOIC
Need more? Email Us
Micron Technology Inc.
IC SRAM 36MBIT PARALLEL 484FBGA
Lowest to $493.0302

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess