EN
  • EN
  • DE
  • IT

MAX17845ACB/V+TCJT

Part No MAX17845ACB/V+TCJT
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT 12 CH HIGH VOLT SENSOR / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX17845
Standard Package 750 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 881220-MAX17845ACB/V+TCJT
Ultra Librarian 3D Model Ultra Librarian MAX17845ACB/V+TCJT CAD Model

Description

Maxim Integrated MAX17845ACB/V+TCJT Battery Management System

The MAX17845ACB/V+TCJT from Maxim Integrated is a sophisticated battery management system (BMS) designed to provide comprehensive monitoring and protection for lithium-ion battery packs. This advanced integrated circuit is part of Maxim's high-performance battery management solutions, tailored for electric vehicles, energy storage systems, and other applications requiring precise battery monitoring and management.

This BMS chip offers a robust feature set that ensures the safety, longevity, and efficiency of battery packs. It is capable of monitoring multiple cells in a series, providing critical data such as voltage, temperature, and current, which is essential for maintaining the optimal performance of the battery system. The MAX17845ACB/V+TCJT supports a wide range of battery chemistries and configurations, making it a versatile choice for various applications.

Key features of the MAX17845ACB/V+TCJT include:

  • High Accuracy: The device offers high-precision measurements of cell voltages, ensuring the battery operates within its safe voltage range and maximizes its capacity and cycle life.
  • Temperature Monitoring: With integrated temperature sensors, the BMS can monitor the battery pack's thermal conditions, providing protection against overheating and improving overall safety.
  • Daisy Chain Capability: The BMS can be daisy-chained to monitor several cells, facilitating the management of large battery packs commonly found in electric vehicles and energy storage systems.
  • Robust Communication: It features robust communication protocols, including an isolated SPI interface, which ensures reliable data transfer between the BMS and the host controller, even in harsh electrical environments.
  • Advanced Diagnostics: The system includes comprehensive diagnostic capabilities to detect and report faults, enhancing the reliability of the battery pack.

The MAX17845ACB/V+TCJT is designed with an emphasis on reliability and performance. Its compact form factor allows for integration into space-constrained applications, while its advanced technology ensures that your battery management system is operating at the cutting edge. With Maxim Integrated's reputation for quality and innovation, this BMS chip is an excellent choice for designers looking to enhance the performance and safety of their battery-powered solutions.

You May Also Be Interested in

Maxim Integrated
Fuel Gauge Li-Ion/Li-Pol Serial I2C 4mA 0.4V 8-Pin TDFN-EP Cut Tape
Lowest to $39.1164
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $1.6958
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $0.3661
Texas Instruments
IC BATT FUEL GAUGE LICO2 15DSBGA / Battery Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $2.5551
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 28QSOP / Charger IC Lithium Ion/Polymer 28-SSOP/QSOP
Need more? Email Us
Texas Instruments
IC BATT OV PROT LI-ION 8WSON / Overvoltage Protection Device Li-Ion Pack -0.3V to 30V 8-Pin WSON EP T/R
Lowest to $0.7302
Texas Instruments
REVERSE POLARITY PROTECTION CONT / Battery Battery Protection IC TSOT-23-8
Lowest to $3.8631
Analog Devices Inc.
Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol Automotive Medical 38-Pin QFN EP Tube
Lowest to $14.2557
Texas Instruments
IC BATT FUEL GAUGE LIION 15DSBGA / Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $3.9229

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess