EN
  • EN
  • DE

K6T4008V1C-GB70000

Part No K6T4008V1C-GB70000
Manufacturer Samsung
Catalog SRAM
Description SRAM 512Kx8-7 SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957519-K6T4008V1C-GB70000
Series *
Ultra Librarian 3D Model Ultra Librarian K6T4008V1C-GB70000 CAD Model

Description

The K6T4008V1C-GB70000 is a low-power 4Mbit Static Random Access Memory (SRAM) manufactured by Samsung. It is organized as 512K x 8 bits and designed for applications requiring low power consumption and moderate access times. This SRAM is commonly used in portable devices, embedded systems, and other applications where power efficiency is critical.

Applications:

  • Portable Devices: Used in mobile phones, tablets, and other portable devices.
  • Embedded Systems: Employed in embedded systems requiring low power data storage.
  • Battery-Powered Devices: Utilized in devices that operate on battery power to extend battery life.
  • Data Logging: Used in data logging applications for storing sensor data.

Features:

  • Low Power Consumption: Designed for low-power operation to extend battery life.
  • Moderate Access Time: Offers an access time of 70 ns.
  • Single 3.3V Power Supply: Requires a single 3.3V power supply for operation.
  • Byte Writable: Supports byte-write operations for flexible data handling.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with TTL logic levels.

Benefits:

  • Extended Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Design Flexibility: Byte-write capability allows for efficient memory management.
  • Easy Integration: TTL compatible inputs and outputs simplify integration into existing systems.
  • Reliable Operation: Provides stable and reliable data storage.
  • Cost Effective: Offers a cost-effective solution for low-power memory applications.

Additional Details:

The K6T4008V1C-GB70000 is available in a 32-pin TSOP package. It is typically used in applications where power consumption is a major concern. The SRAM is often used in applications where data needs to be stored reliably while minimizing power usage. Its byte-write capability allows for efficient data handling. The TTL compatible inputs and outputs make it easy to interface with other logic devices, simplifying the design process. The device also has a standby mode for further reduction of power consumption when not actively in use. Samsung designed this memory to balance performance and low power, making it a solid choice for many memory applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $80.3487
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 100TQFP
Lowest to $91.7645
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I
Lowest to $29.3774

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess