EN
  • EN
  • DE

K6T1008V2E-TF70T00

Part No K6T1008V2E-TF70T00
Manufacturer Samsung
Catalog SRAM
Description SRAM 128Kx8-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957287-K6T1008V2E-TF70T00
Series *
Ultra Librarian 3D Model Ultra Librarian K6T1008V2E-TF70T00 CAD Model

Description

The K6T1008V2E-TF70T00 is a high-speed, low-power 8Mbit Static Random Access Memory (SRAM) device manufactured by Samsung. It is organized as 1024K x 8 bits and designed for applications requiring fast access times and low power consumption. This SRAM is commonly used in embedded systems, networking equipment, and other high-performance applications.

Applications:

  • Cache Memory: Used as cache memory in processors and microcontrollers.
  • Networking Equipment: Employed in routers, switches, and other networking devices.
  • Embedded Systems: Utilized in embedded systems requiring fast data storage and retrieval.
  • Industrial Controls: Used in industrial control systems for real-time data processing.

Features:

  • High-Speed Access Time: Offers a fast access time of 70 ns.
  • Low Power Consumption: Operates at a low voltage, reducing power consumption.
  • Single 3.3V Power Supply: Requires a single 3.3V power supply for operation.
  • Byte Writable: Supports byte-write operations for flexible data handling.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with TTL logic levels.

Benefits:

  • Improved System Performance: Fast access time enhances the speed of data processing.
  • Reduced Power Consumption: Low power operation extends battery life in portable applications.
  • Design Flexibility: Byte-write capability allows for efficient memory management.
  • Easy Integration: TTL compatible inputs and outputs simplify integration into existing systems.
  • Reliable Operation: Provides stable and reliable data storage.

Additional Details:

The K6T1008V2E-TF70T00 is available in a 32-pin TSOP package. It operates over a wide temperature range. It's ideal for applications that demand both high speed and low power. The SRAM is often used in applications where data needs to be accessed quickly and reliably. Its byte-write capability allows for efficient data handling, enabling the system to write individual bytes without affecting other data in the memory. The TTL compatible inputs and outputs make it easy to interface with other logic devices, simplifying the design process. The device is designed for low power standby mode to reduce power consumption when the SRAM is not actively being used.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 16KBIT PARALLEL 132PQFP
Need more? Email Us
GSI Technology
IC SRAM 18MBIT PARALLEL 165FPBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $171.4286
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I
Lowest to $29.3774

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess