EN
  • EN
  • DE

K6R4016VID-UI10

Part No K6R4016VID-UI10
Manufacturer Samsung
Catalog SRAM
Description SRAM 256kx16 TSOP Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957515-K6R4016VID-UI10
Series *
Ultra Librarian 3D Model Ultra Librarian K6R4016VID-UI10 CAD Model

Description

The K6R4016VID-UI10 is a high-performance 4Mb Static RAM (SRAM) from Samsung, designed for applications requiring rapid data access and low power consumption. It is organized as 256K x 16 bits, offering a large memory capacity with a 16-bit data bus.

Applications

  • High-speed cache memory in embedded systems and processors
  • Buffer memory in networking equipment, such as routers and switches
  • Frame buffer memory in graphics cards and display controllers
  • High-performance data acquisition systems
  • Industrial control systems where fast memory access is crucial

Features

  • Fast access time (typically 10ns, as indicated by 'UI10')
  • Low power consumption, making it suitable for battery-powered applications
  • Single 3.3V power supply requirement simplifying system design
  • TTL-compatible inputs and outputs for easy interfacing with other components
  • Available in various package options, including TSOP and SOP for flexible mounting
  • Wide operating temperature range for reliable performance in diverse environments
  • Data retention capability, ensuring data integrity during power loss

Benefits

  • Enhanced system performance through quick data retrieval and storage
  • Extended battery life in portable devices due to low power consumption
  • Simplified system integration with a single power supply
  • Easy interfacing with existing logic circuits
  • Reliable operation in harsh industrial environments
  • Data security assured with reliable data retention features

Additional Details

The 'VID' likely represents a specific revision or process technology. The 256K x 16 organization efficiently handles large data chunks, which is beneficial in graphic applications. This SRAM excels in applications with frequent read and write cycles. The 'UI10' indicates a 10ns access time, further solidifying its high-speed capabilities. The use of Static RAM simplifies timing control compared to Dynamic RAM, making system design easier. This component is designed to operate reliably under various operating conditions, minimizing noise and ensuring stable performance. RoHS compliant.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $171.4286
Cypress Semiconductor Corp
IC SRAM 144MBIT PARALLEL 165FBGA
Need more? Email Us
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $192.5004
Rochester Electronics
CACHE SRAM, 32KX8, 15NS PDSO28
Lowest to $22.9071
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Maxim Integrated
IC NVSRAM 4MBIT PAR 34PWRCAP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess