EN
  • EN
  • DE

TLV320AIC3111IRHBT

Part No TLV320AIC3111IRHBT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC STER AUDIO 24 BIT 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Audio
Data Interface I2C, Serial
Resolution (Bits) 32 b
Number of ADCs / DACs 1 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 91 / 95
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 143511-TLV320AIC3111IRHBT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3111IRHBT CAD Model

Description

TLV320AIC3111IRHBT Audio Codec

The TLV320AIC3111IRHBT from Texas Instruments is a low-power, highly integrated, high-performance audio codec designed for portable applications. It combines a flexible audio interface that can connect to various audio sources with a dynamic range that can satisfy the most demanding audio applications.

Key Features

  • High-Quality Audio Performance: With a 24-bit delta-sigma ADC and DAC, it ensures high-quality audio conversion, offering a signal-to-noise ratio (SNR) that meets the needs of high-end audio systems.
  • Low Power Consumption: This codec is optimized for power-sensitive applications, making it ideal for battery-powered devices where power efficiency is crucial.
  • Flexibility: It supports multiple audio formats and interfaces, giving designers the flexibility to use it in a wide range of audio applications.
  • Integrated Programmable DSP: The device includes a programmable digital signal processor (DSP) for advanced audio processing and customization.
  • Extensive Audio Functionality: It features stereo ADCs, stereo DACs, a mono audio power amplifier, microphone inputs, and several digital interfaces for comprehensive audio functionality.

Applications

The TLV320AIC3111IRHBT is suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Headphones
  • Audio Docking Stations
  • VoIP Systems

Technical Specifications

Parameter Value
Resolution (Bits) 24-bit
SNR (dB) High
Supply Voltage (V) 1.8 to 3.6
Operating Temperature Range (°C) -40 to 85
Package VQFN

The TLV320AIC3111IRHBT provides designers with a compact, feature-rich solution for audio signal processing and conversion, making it an excellent choice for the latest generation of audio equipment.

You May Also Be Interested in

AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
ams
Lowest to $3.2271
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8449 $59.3796
9+ $12.1804 $109.6236
13+ $11.7998 $153.3974
18+ $11.4191 $205.5438
23+ $11.0385 $253.8855
31+ $9.8966 $306.7946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess