EN
  • EN
  • DE

K6R1008C1C-JC10

Part No K6R1008C1C-JC10
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019894-K6R1008C1C-JC10
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K6R1008C1C-JC10 CAD Model

Description

The Samsung K6R1008C1C-JC10 is a 1Mbit (128K x 8) CMOS Static RAM (SRAM) chip. This component is designed for applications that require fast and reliable memory access. SRAM is known for its speed and low latency, making it ideal for various high-performance applications. This particular SRAM is manufactured by Samsung, a leading provider of memory solutions.

Applications

  • Cache memory
  • Embedded systems
  • Networking devices
  • Instrumentation
  • Medical equipment

Features

  • 1Mbit Density: Providing adequate memory capacity for many embedded applications.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Fast Access Time: JC10 indicates a fast access time, typically around 10ns.
  • Single Power Supply: Simplified power supply requirements for easier integration.
  • Data Retention: Ensures data retention even when power is off (non-volatile).

Benefits

  • High-Speed Performance: Enables fast data access and processing, crucial for real-time applications.
  • Low Power Consumption: Reduces power consumption, making it suitable for battery-powered devices.
  • Reliability: Samsung's reputation for quality ensures a reliable memory solution.
  • Easy Integration: Simplified power supply and standard packaging allow for easy integration into existing systems.
  • Data Security: Ensures data retention, even in the event of a power loss.

Additional Details

The K6R1008C1C-JC10 operates with an 8-bit data width. It is typically packaged in a DIP (Dual In-line Package) or SOJ (Small Outline J-lead) for easy board-level mounting. The operating temperature range typically spans from -40°C to +85°C, making it suitable for use in industrial environments. The 'JC10' designation refers to the access time, indicating that the memory can be accessed very quickly. The power supply voltage is typically 5V.

This SRAM chip is crucial for applications where rapid and reliable data storage and retrieval are paramount. Its inclusion in a device's design ensures improved system responsiveness and functionality.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess