The K5E1213ACC-A060 is a NAND flash memory chip manufactured by Samsung. NAND flash memory is a non-volatile storage technology widely used in solid-state drives (SSDs), USB flash drives, memory cards, and other storage devices. It offers high density, low power consumption, and fast read/write speeds.
Applications
- Solid-state drives (SSDs)
- USB flash drives
- Memory cards
- Embedded systems
- Mobile devices
Features
- High density
- Low power consumption
- Fast read/write speeds
- Non-volatile storage
- Compact form factor
Benefits
- Large storage capacity
- Extended battery life in portable devices
- Quick data access
- Reliable data storage
- Small size for integration into compact devices
Technical Specifications
The K5E1213ACC-A060's capacity varies; consult the datasheet for specific size. It operates at a voltage of 1.8V or 3.3V. The interface is typically ONFI or Toggle DDR. It supports various error correction codes (ECC) for data integrity. It is packaged in a BGA package for surface mount assembly. The operating temperature range is typically -25°C to +85°C. Consult the datasheet for precise specifications, including capacity, read/write speeds, and power consumption details.