EN
  • EN
  • DE

K511F58ACB-B075

Part No K511F58ACB-B075
Manufacturer Samsung
Catalog SDRAM
Description eMCP eMMC + DRam
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956689-K511F58ACB-B075
Series *
Ultra Librarian 3D Model Ultra Librarian K511F58ACB-B075 CAD Model

Description

The K511F58ACB-B075 is an SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Samsung. SDRAM is a type of dynamic RAM that synchronizes its operation with the system clock, allowing for faster data access compared to asynchronous DRAM. This particular module is designed for use in various electronic devices requiring high-speed memory access and storage.

Applications:

  • Desktop and laptop computers
  • Graphics cards
  • Networking equipment
  • Embedded systems
  • Digital signal processing (DSP) applications

Features:

  • High-speed synchronous operation
  • Double Data Rate (DDR) architecture for increased bandwidth
  • Low voltage operation for reduced power consumption
  • High density for increased memory capacity
  • JEDEC standard compliance for interoperability

Benefits:

  • Improved system performance due to faster memory access
  • Reduced power consumption, leading to longer battery life in portable devices
  • Increased memory capacity for handling larger datasets and applications
  • Enhanced reliability and stability due to advanced design and manufacturing processes
  • Easy integration with existing systems due to JEDEC compliance

Additional Details:

Specific technical details for the K511F58ACB-B075, such as its exact memory capacity (e.g., 256MB, 512MB, or 1GB), clock speed, and voltage requirements, would typically be found in the product datasheet. The DDR architecture allows the memory to transfer data on both the rising and falling edges of the clock signal, effectively doubling the bandwidth compared to single data rate (SDR) SDRAM. This module is likely to be used in systems where a balance of performance, power consumption, and cost is required. The exact specifications will determine the specific applications where this part is most suitable. SDRAM is a volatile memory, meaning it requires continuous power to maintain the stored data.

For detailed information regarding the K511F58ACB-B075 SDRAM module, refer to the official Samsung datasheet or specifications document. This document will provide critical parameters such as operating voltage, clock frequency, timing characteristics, and power consumption details. These details are crucial for system designers to ensure proper operation and compatibility within their target application.

You May Also Be Interested in

Winbond Electronics
IC SDRAM 64MBIT 166MHZ 54TSOP
Lowest to $2.3583
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC SDRAM 512MBIT 143MHZ 54TSOP / DRAM Chip SDRAM 512Mbit 32Mx16 3.3V 54-Pin TSOP-II
Lowest to $34.8530
Micron Technology Inc.
IC SDRAM 4GBIT 800MHZ 96FBGA
Lowest to $58.9553
Micron Technology Inc.
IC SDRAM 256MBIT 167MHZ 54TSOP
Lowest to $22.5715
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess