EN
  • EN
  • DE

K4S560832N-UC75000

Part No K4S560832N-UC75000
Manufacturer Samsung
Catalog SD
Description SD 32Mx8-75 133MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945486-K4S560832N-UC75000
Series *
Ultra Librarian 3D Model Ultra Librarian K4S560832N-UC75000 CAD Model

Description

The Samsung K4S560832N-UC75000 is a high-performance Synchronous DRAM (SDRAM) designed for applications requiring efficient memory access and high bandwidth. This SDRAM is optimized for systems demanding fast and reliable data handling, such as graphics cards, embedded systems, and a variety of consumer electronics. The synchronous architecture ensures precise data transfer and efficient memory operations.

Applications

  • Graphics Cards
  • Embedded Systems
  • Networking Devices
  • Consumer Electronics (e.g., Set-top Boxes, DVD Players)
  • Industrial Control Systems

Features

  • High-Speed Data Transfer Rates: Enables fast data access, improving system responsiveness and overall performance.
  • Synchronous Operation: Ensures precise timing and coordination with the system clock, crucial for maintaining data integrity.
  • Low Power Consumption: Optimizes energy usage, making it suitable for battery-powered and energy-efficient devices.
  • Compact Package: Allows for easy integration into various board designs, maximizing space efficiency.
  • Stable Performance: Provides reliable operation under different environmental conditions, ensuring consistent performance.

Benefits

  • Enhanced System Performance: Quick data access improves application loading and execution times, enhancing the user experience.
  • Improved Reliability: Stable operation ensures consistent system performance, reducing the risk of errors and system failures.
  • Energy Efficiency: Low power consumption reduces overall system power requirements, leading to cost savings and longer battery life.
  • Reduced System Cost: Integrated features minimize the need for external components, potentially lowering overall system costs.
  • Increased Design Flexibility: Compact package allows for use in a wide range of applications and form factors, providing versatility in design.

Additional Details

The K4S560832N-UC75000 typically operates at a specified voltage (e.g., 3.3V or 2.5V), depending on the system configuration and application requirements. Adherence to industry-standard SDRAM specifications ensures compatibility with various memory controllers. Detailed specifications, including timing parameters and operating conditions, can be found in the official Samsung datasheet for this specific part number.

You May Also Be Interested in

Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess