EN
  • EN
  • DE

K4S560432N-LC75

Part No K4S560432N-LC75
Manufacturer Samsung
Catalog SD
Description SD 64Mx4-75 133MHz Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945674-K4S560432N-LC75
Series *
Ultra Librarian 3D Model Ultra Librarian K4S560432N-LC75 CAD Model

Description

The K4S560432N-LC75 is a high-speed SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. This memory component is engineered to deliver efficient data storage and retrieval for a wide range of electronic applications. It is designed for systems requiring stable and reliable memory performance.

Applications:

  • Graphics cards
  • High-performance computing systems
  • Gaming consoles
  • Networking equipment
  • Digital signal processing applications

Features:

  • Double Data Rate (DDR) architecture
  • High-speed clock frequency for rapid data access
  • Burst mode operation for optimized data throughput
  • Auto precharge functionality for simplified memory management
  • Low power consumption, enhancing energy efficiency

Benefits:

  • Increased system responsiveness and performance
  • Improved data transfer rates for demanding applications
  • Reduced power consumption, ideal for portable devices
  • Stable and reliable memory operations

Technical Specifications:

Specific technical specifications may vary based on the configuration, but typical specifications include:

  • Capacity: 256Mb (Megabits)
  • Organization: 8M x 4 x 32
  • Interface: DDR SDRAM
  • Clock Frequency: Up to 133 MHz
  • Data Rate: Up to 266 Mbps
  • Operating Voltage: 2.5V
  • Operating Temperature: -25°C to +85°C

The K4S560432N-LC75 provides a reliable and efficient memory solution, suitable for various applications requiring high-speed data processing and storage.

You May Also Be Interested in

Micron Technology Inc.
SD 2Mx32-6 166MHz
Need more? Email Us
Micron Technology Inc.
Mobile SD 32Mx32 166MHz
Need more? Email Us
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Samsung
Mobile SD 16Mx32-75 FBGA Pb-Free
Lowest to $15.6410
Micron Technology Inc.
SD 4Mx16-75 PC166 Pb-Free
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Micron Technology Inc.
SD 32Mx8-75 PC133
Need more? Email Us
Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess